L-com, Inc. 2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector HG2408MGUR-RSP

Description
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications 2.4 GHz ISM Band Bluetooth® & WiFi Wireless Video Systems & Multipoint and Mobile Applications
Description
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications 2.4 GHz ISM Band Bluetooth® & WiFi Wireless Video Systems & Multipoint and Mobile Applications

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector - HG2408MGUR-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector
HG2408MGUR-RSP
2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector HG2408MGUR-RSP
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Available in white or black radome Magnetic base with 10 foot, high performance low-loss 195-series cable Radome Enclosed, ideal for outdoor use Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications 2.4 GHz ISM Band Bluetooth® & WiFi Wireless Video Systems & Multipoint and Mobile Applications

The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane.
Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Available in white or black radome
  • Magnetic base with 10 foot, high performance low-loss 195-series cable
  • Radome Enclosed, ideal for outdoor use

Application

  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • 2.4 GHz ISM Band
  • Bluetooth® & WiFi
  • Wireless Video Systems & Multipoint and Mobile Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2408MGUR-RSP
Product Name 2.4 GHz 8 dBi Radome Enclosed Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108971-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
RF, Antenna centric solutions - BGSA11GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details