L-com, Inc. 2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Male Connector HG2407UP-NM

Description
The HG2407UP-NM is an economical yet high performance omni-directional WiFi antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. This model features an integral N-Male connector. Optional magnetic mounts are available, see the accessories tab for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Integral N-Male connector Optional magnetic mounts available Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet
Description
The HG2407UP-NM is an economical yet high performance omni-directional WiFi antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. This model features an integral N-Male connector. Optional magnetic mounts are available, see the accessories tab for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Integral N-Male connector Optional magnetic mounts available Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Male Connector - HG2407UP-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Male Connector
HG2407UP-NM
2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Male Connector HG2407UP-NM
The HG2407UP-NM is an economical yet high performance omni-directional WiFi antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. This model features an integral N-Male connector. Optional magnetic mounts are available, see the accessories tab for more information. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Integral N-Male connector Optional magnetic mounts available Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot

The HG2407UP-NM is an economical yet high performance omni-directional WiFi antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Constructed for all weather operation, the HG2407UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. This model features an integral N-Male connector.
Optional magnetic mounts are available, see the accessories tab for more information.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Integral N-Male connector
  • Optional magnetic mounts available
  • Can be installed indoors as well as outdoors
  • Durable UV-stable fiberglass radome for all weather operation
  • Sealed end cap and drain hole at the base for all weather operation

Application

  • 2.4 GHz Indoor/Outdoor Wireless LAN systems
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet
Antomni 2.4Ghz 6.5Dbi L-Com - 23AK3337 - Newark, An Avnet Company
Chicago, IL, United States
Antomni 2.4Ghz 6.5Dbi L-Com
23AK3337
Antomni 2.4Ghz 6.5Dbi L-Com 23AK3337
ANTOMNI 2.4GHZ 6.5DBI

ANTOMNI 2.4GHZ 6.5DBI

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2407UP-NM 23AK3337
Product Name 2.4 GHz 7 dBi Omnidirectional MINI PRO Series Antenna - N-Male Connector Antomni 2.4Ghz 6.5Dbi L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5GHz + LTE + GPS + Wi-Fi Screw Mount Antenna (Cup Shaped) with RG316 (L-3m) Cable | 2xSMA (M) / RP SMA (M) / SMA (F) Connector - ET-4BWPS-4L3-SMRS-2SMS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 5000.0 MHz
View Details
Log Periodic Antenna - Model SAS-512F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details