L-com, Inc. 2.4 GHz 7 dBi Rubber Duck Antenna - SMA Male Connector HG2407RD-SM

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 13" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with SMA connectors including FreeWave®, Senao®, Trapeze Networks™ and others. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 7 dBi SMA-Male Connector Tilt and swivel design Application 2.4 GHz ISM Band Wireless Video Systems IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot
Datasheet
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 13" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with SMA connectors including FreeWave®, Senao®, Trapeze Networks™ and others. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 7 dBi SMA-Male Connector Tilt and swivel design Application 2.4 GHz ISM Band Wireless Video Systems IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Rubber Duck Antenna - SMA Male Connector - HG2407RD-SM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Rubber Duck Antenna - SMA Male Connector
HG2407RD-SM
2.4 GHz 7 dBi Rubber Duck Antenna - SMA Male Connector HG2407RD-SM
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 13" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with SMA connectors including FreeWave®, Senao®, Trapeze Networks™ and others. Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 7 dBi SMA-Male Connector Tilt and swivel design Application 2.4 GHz ISM Band Wireless Video Systems IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
Measuring 13" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with SMA connectors including FreeWave®, Senao®, Trapeze Networks™ and others.

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • High Performance - 7 dBi
  • SMA-Male Connector
  • Tilt and swivel design

Application

  • 2.4 GHz ISM Band
  • Wireless Video Systems
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2407RD-SM
Product Name 2.4 GHz 7 dBi Rubber Duck Antenna - SMA Male Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118309-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 2152415 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details