L-com, Inc. 2.4 GHz 7 dBi Rubber Duck Antenna - RP-TNC Plug Connector HG2407RD-RTP

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.1" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others. For additional information and complete specifications, link on the Data Sheet link in the Downloads tab. Features High Performance - 7 dBi Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-TNC Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.1" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others. For additional information and complete specifications, link on the Data Sheet link in the Downloads tab. Features High Performance - 7 dBi Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-TNC Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Rubber Duck Antenna - RP-TNC Plug Connector - HG2407RD-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Rubber Duck Antenna - RP-TNC Plug Connector
HG2407RD-RTP
2.4 GHz 7 dBi Rubber Duck Antenna - RP-TNC Plug Connector HG2407RD-RTP
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.1" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others. For additional information and complete specifications, link on the Data Sheet link in the Downloads tab. Features High Performance - 7 dBi Better performance than most stock AP antennas Flexible "Rubber Duck" antenna RP-TNC Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
Measuring 15.1" long, this flexible antenna features a tilt-and-swivel reverse-polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others.
For additional information and complete specifications, link on the Data Sheet link in the Downloads tab.

Features

  • High Performance - 7 dBi
  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • RP-TNC Connector
  • Tilt and swivel design

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2407RD-RTP
Product Name 2.4 GHz 7 dBi Rubber Duck Antenna - RP-TNC Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-GS5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details