L-com, Inc. 2.4 GHz 7 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2407RD-RSP

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 14.9" long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specifications, link on the Data Sheet link in the Downloads tab. Features High Performance - 7 dBi Better performance than most stock AP antennas Flexible "Rubber Duck" antenna with Tilt and swivel design Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 14.9" long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specifications, link on the Data Sheet link in the Downloads tab. Features High Performance - 7 dBi Better performance than most stock AP antennas Flexible "Rubber Duck" antenna with Tilt and swivel design Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Rubber Duck Antenna - RP-SMA Plug Connector - HG2407RD-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Rubber Duck Antenna - RP-SMA Plug Connector
HG2407RD-RSP
2.4 GHz 7 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2407RD-RSP
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 14.9" long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specifications, link on the Data Sheet link in the Downloads tab. Features High Performance - 7 dBi Better performance than most stock AP antennas Flexible "Rubber Duck" antenna with Tilt and swivel design Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
Measuring 14.9" long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors including Cisco® AP, Linksys® WAP11, WRT54G, WAP54G and others.
Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices.
For additional information and complete specifications, link on the Data Sheet link in the Downloads tab.

Features

  • High Performance - 7 dBi
  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna with Tilt and swivel design
  • Optional Magnetic Mount Available
  • RP-SMA Connector

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2407RD-RSP
Product Name 2.4 GHz 7 dBi Rubber Duck Antenna - RP-SMA Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2344657-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details