L-com, Inc. 2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-TNC Plug Connector HG2407MGRD-RTP

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Superior performance Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems 2.4 GHz ISM Band
Datasheet
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Superior performance Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems 2.4 GHz ISM Band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-TNC Plug Connector - HG2407MGRD-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-TNC Plug Connector
HG2407MGRD-RTP
2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-TNC Plug Connector HG2407MGRD-RTP
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Superior performance Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems 2.4 GHz ISM Band

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 7 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.

Features

  • Magnetic base with 5 ft. high performance low-loss 100-series cable
  • Superior performance
  • Compact, lightweight design
  • Flexible "Rubber Duck" antenna
  • RP-SMA Plug or RP-TNC Plug connectors

Application

  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • Wireless Video Systems
  • 2.4 GHz ISM Band
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2407MGRD-RTP
Product Name 2.4 GHz 7 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-TNC Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8689M-1L3-SMS-S10 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details