L-com, Inc. 6 dBi Omni Antenna 2,400-2,500 MHz N Type Connector HG2406UP-NM

Description
The N-male HG2406UP-NM from L-com is an economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g, 802.11n, and 802.11ax wireless LANs, IoT, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. The L-com HG2406UP-NM is a lightweight yet rugged design for industrial and other harsh environments. This omnidirectional antenna features fully sealed brass elements inside a durable UV-stable fiberglass radome. The HG2406UP-NM has a male N type which allows it be mounted to various types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-Stable Fiberglass Radome Industrial Grade Design for Harsh Environments Integral N-Male Connector Fully Sealed Brass Elements Application 2.4 GHz ISM Band IEEE 802.11g and 802.1n, 802.1ax (WiFi 6) Wireless LAN Public Wireless Hotspots WiFi Access Points Multipoint and Mobile Applications
Description
The N-male HG2406UP-NM from L-com is an economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g, 802.11n, and 802.11ax wireless LANs, IoT, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. The L-com HG2406UP-NM is a lightweight yet rugged design for industrial and other harsh environments. This omnidirectional antenna features fully sealed brass elements inside a durable UV-stable fiberglass radome. The HG2406UP-NM has a male N type which allows it be mounted to various types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-Stable Fiberglass Radome Industrial Grade Design for Harsh Environments Integral N-Male Connector Fully Sealed Brass Elements Application 2.4 GHz ISM Band IEEE 802.11g and 802.1n, 802.1ax (WiFi 6) Wireless LAN Public Wireless Hotspots WiFi Access Points Multipoint and Mobile Applications
Datasheet
Datasheet Summary
Powered by GS/AI

The L-Com HG2406UP-NM is a 6 dBi omnidirectional antenna designed for the 2.4 GHz ISM band, suitable for applications including IEEE 802.11b/g/n/ax wireless LANs, IoT, and public wireless hotspots. It features a durable UV-stable fiberglass radome and fully sealed brass elements, making it suitable for industrial and harsh environments. The antenna has an N-male connector, allowing compatibility with various N-female bulkhead connectors and magnetic mounts. It operates within a frequency range of 2.4 to 2.5 GHz, with a typical input VSWR of 1.3:1 and an impedance of 50 ohms. The antenna's vertical beam width is 28 degrees, and it can handle input power up to 100 watts. Its operating temperature range is from -40 to +85 degrees Celsius, and it weighs 0.4 lbs. This product is designed for applications requiring wide coverage and reliable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The L-Com HG2406UP-NM is a 6 dBi omnidirectional antenna designed for the 2.4 GHz ISM band, suitable for applications including IEEE 802.11b/g/n/ax wireless LANs, IoT, and public wireless hotspots. It features a durable UV-stable fiberglass radome and fully sealed brass elements, making it suitable for industrial and harsh environments. The antenna has an N-male connector, allowing compatibility with various N-female bulkhead connectors and magnetic mounts. It operates within a frequency range of 2.4 to 2.5 GHz, with a typical input VSWR of 1.3:1 and an impedance of 50 ohms. The antenna's vertical beam width is 28 degrees, and it can handle input power up to 100 watts. Its operating temperature range is from -40 to +85 degrees Celsius, and it weighs 0.4 lbs. This product is designed for applications requiring wide coverage and reliable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
6 dBi Omni Antenna 2,400-2,500 MHz N Type Connector - HG2406UP-NM - L-com, Inc.
North Andover, MA, United States
6 dBi Omni Antenna 2,400-2,500 MHz N Type Connector
HG2406UP-NM
6 dBi Omni Antenna 2,400-2,500 MHz N Type Connector HG2406UP-NM
The N-male HG2406UP-NM from L-com is an economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g, 802.11n, and 802.11ax wireless LANs, IoT, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. The L-com HG2406UP-NM is a lightweight yet rugged design for industrial and other harsh environments. This omnidirectional antenna features fully sealed brass elements inside a durable UV-stable fiberglass radome. The HG2406UP-NM has a male N type which allows it be mounted to various types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Durable UV-Stable Fiberglass Radome Industrial Grade Design for Harsh Environments Integral N-Male Connector Fully Sealed Brass Elements Application 2.4 GHz ISM Band IEEE 802.11g and 802.1n, 802.1ax (WiFi 6) Wireless LAN Public Wireless Hotspots WiFi Access Points Multipoint and Mobile Applications

The N-male HG2406UP-NM from L-com is an economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g, 802.11n, and 802.11ax wireless LANs, IoT, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. The L-com HG2406UP-NM is a lightweight yet rugged design for industrial and other harsh environments. This omnidirectional antenna features fully sealed brass elements inside a durable UV-stable fiberglass radome. The HG2406UP-NM has a male N type which allows it be mounted to various types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Durable UV-Stable Fiberglass Radome
  • Industrial Grade Design for Harsh Environments
  • Integral N-Male Connector
  • Fully Sealed Brass Elements

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11g and 802.1n, 802.1ax (WiFi 6) Wireless LAN
  • Public Wireless Hotspots
  • WiFi Access Points
  • Multipoint and Mobile Applications
Supplier's Site Datasheet
2.4 2.5 Ghz, 6 Dbi Omni Unlicensed Antenna L-Com - 23AK3335 - Newark, An Avnet Company
Chicago, IL, United States
2.4 2.5 Ghz, 6 Dbi Omni Unlicensed Antenna L-Com
23AK3335
2.4 2.5 Ghz, 6 Dbi Omni Unlicensed Antenna L-Com 23AK3335
2.4 - 2.5 GHZ, 6 DBI OMNI UNLICENSED ANTENNA

2.4 - 2.5 GHZ, 6 DBI OMNI UNLICENSED ANTENNA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2406UP-NM 23AK3335
Product Name 6 dBi Omni Antenna 2,400-2,500 MHz N Type Connector 2.4 2.5 Ghz, 6 Dbi Omni Unlicensed Antenna L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G Screwable Puck Antenna with RG174 Cable (L-3MTR) + SMA (M) St. Connector 46mm - ET-LTSR-1L3-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details