L-com, Inc. 2.4 GHz 6 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors HG2406DPU

Description
The HyperLink HG2406DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna Includes mast mounting hardware Two (2) integrated diversity antennas plus dual feed system in a single enclosure MIMO/802.11n - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Application 2.4 GHz Outdoor Wireless LAN systems Hospitality, Industrial, Municipality, MTU/MDU Supports 1x2 and 2x2 MIMO AP/Router Supports IEEE 802.11b/g/n applications WiMax, WISP, WiFi, Communication
Datasheet
Description
The HyperLink HG2406DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna Includes mast mounting hardware Two (2) integrated diversity antennas plus dual feed system in a single enclosure MIMO/802.11n - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Application 2.4 GHz Outdoor Wireless LAN systems Hospitality, Industrial, Municipality, MTU/MDU Supports 1x2 and 2x2 MIMO AP/Router Supports IEEE 802.11b/g/n applications WiMax, WISP, WiFi, Communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 6 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors - HG2406DPU - L-com, Inc.
North Andover, MA, United States
2.4 GHz 6 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors
HG2406DPU
2.4 GHz 6 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors HG2406DPU
The HyperLink HG2406DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. For additional information and complete specifications, click on data sheet link below. Features Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna Includes mast mounting hardware Two (2) integrated diversity antennas plus dual feed system in a single enclosure MIMO/802.11n - Multiple-Input and Multiple-Output UV-resistant radome for all-weather operation Application 2.4 GHz Outdoor Wireless LAN systems Hospitality, Industrial, Municipality, MTU/MDU Supports 1x2 and 2x2 MIMO AP/Router Supports IEEE 802.11b/g/n applications WiMax, WISP, WiFi, Communication

The HyperLink HG2406DPU Omnidirectional Antenna combines vertical and horizontal polarization with high gain in a single enclosure. It is a professional quality antenna designed primarily for MIMO point-to-multipoint applications in the 2.4 GHz frequency band.
This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment.
For additional information and complete specifications, click on data sheet link below.

Features

  • Ideal alternative to the Ubiquiti AirMax Omni AMO-2G10 antenna
  • Includes mast mounting hardware
  • Two (2) integrated diversity antennas plus dual feed system in a single enclosure
  • MIMO/802.11n - Multiple-Input and Multiple-Output
  • UV-resistant radome for all-weather operation

Application

  • 2.4 GHz Outdoor Wireless LAN systems
  • Hospitality, Industrial, Municipality, MTU/MDU
  • Supports 1x2 and 2x2 MIMO AP/Router
  • Supports IEEE 802.11b/g/n applications
  • WiMax, WISP, WiFi, Communication
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2406DPU
Product Name 2.4 GHz 6 dBi Dual Polarity Omnidirectional MIMO/802.11n Antenna - N-Female Connectors
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-GS6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
Double Ridge Guide Horn Antenna - ModelSAS-574 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details