L-com, Inc. 2.4 GHz 5 dBi Radome Enclosed Omni Directional Antenna - NMO/TAD Connector HG2405UR-NMO

Description
The HyperLink HG2405UR-NMO is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 14.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. The HG2405UR-NMO high performance 5 dBi mobile Omni-directional antenna is ideally suited for indoor and outdoor use. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Flexible base structure built into the antenna to absorb shocks to the antenna Indoor and Outdoor Use, Weather-Proof construction Superior Performance in a Compact size TAD/NMO Mounting Connector Fits Magnetic NMO base with 10 ft. high performance low-loss 195-series cable Fixed and Magnetic Mobile Mounts Available Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications
Datasheet
Description
The HyperLink HG2405UR-NMO is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 14.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. The HG2405UR-NMO high performance 5 dBi mobile Omni-directional antenna is ideally suited for indoor and outdoor use. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Flexible base structure built into the antenna to absorb shocks to the antenna Indoor and Outdoor Use, Weather-Proof construction Superior Performance in a Compact size TAD/NMO Mounting Connector Fits Magnetic NMO base with 10 ft. high performance low-loss 195-series cable Fixed and Magnetic Mobile Mounts Available Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Radome Enclosed Omni Directional Antenna - NMO/TAD Connector - HG2405UR-NMO - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Radome Enclosed Omni Directional Antenna - NMO/TAD Connector
HG2405UR-NMO
2.4 GHz 5 dBi Radome Enclosed Omni Directional Antenna - NMO/TAD Connector HG2405UR-NMO
The HyperLink HG2405UR-NMO is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 14.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems. The HG2405UR-NMO high performance 5 dBi mobile Omni-directional antenna is ideally suited for indoor and outdoor use. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Flexible base structure built into the antenna to absorb shocks to the antenna Indoor and Outdoor Use, Weather-Proof construction Superior Performance in a Compact size TAD/NMO Mounting Connector Fits Magnetic NMO base with 10 ft. high performance low-loss 195-series cable Fixed and Magnetic Mobile Mounts Available Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications

The HyperLink HG2405UR-NMO is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane.
Measuring 14.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard TAD/NMO Motorola-type connection that allows for ease of installation to similar TAD/NMO mounting systems.
The HG2405UR-NMO high performance 5 dBi mobile Omni-directional antenna is ideally suited for indoor and outdoor use.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Flexible base structure built into the antenna to absorb shocks to the antenna
  • Indoor and Outdoor Use, Weather-Proof construction
  • Superior Performance in a Compact size
  • TAD/NMO Mounting Connector
  • Fits Magnetic NMO base with 10 ft. high performance low-loss 195-series cable Fixed and Magnetic Mobile Mounts Available

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • WiFi & Wireless Video Systems
  • IEEE 802.11n (Pre-N, Draft-N) Applications
  • Wireless Video Systems & Multipoint and Mobile Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405UR-NMO
Product Name 2.4 GHz 5 dBi Radome Enclosed Omni Directional Antenna - NMO/TAD Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2367286-3 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
WiFi Antennas - 2237717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details