L-com, Inc. 2.4 GHz 5 dBi Omni Antenna - NMO Connector HG2405U-NMO

Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mounting system. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Fixed and magnetic mounts available Weather-Proof Compact size TAD/NMO mounting system Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
Datasheet
Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mounting system. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Fixed and magnetic mounts available Weather-Proof Compact size TAD/NMO mounting system Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Omni Antenna - NMO Connector - HG2405U-NMO - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Omni Antenna - NMO Connector
HG2405U-NMO
2.4 GHz 5 dBi Omni Antenna - NMO Connector HG2405U-NMO
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mounting system. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Fixed and magnetic mounts available Weather-Proof Compact size TAD/NMO mounting system Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band Bluetooth® & WiFi IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications

This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
This compact RF antenna features a standard TAD/NMO Motorola-type mounting system.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Fixed and magnetic mounts available
  • Weather-Proof
  • Compact size
  • TAD/NMO mounting system

Application

  • Wireless Video Systems & Multipoint and Mobile Applications
  • 2.4 GHz ISM Band
  • Bluetooth® & WiFi
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405U-NMO
Product Name 2.4 GHz 5 dBi Omni Antenna - NMO Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Telemetry Antennas - 2675056P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details