L-com, Inc. 2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 12inch N-Female Connector HG2405SD-135-NF

Description
HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features MIMO - Multiple-Input and Multiple-Output Compact/Aesthetic design Low-loss cable with multiple connector options Two (2) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2 MIMO AP/Router Application Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Indoor Wireless Hotspot 1x2, 2x2 MIMO Access Points and Routers 2.4 GHz Wireless LAN and WiFi Systems Supports IEEE 802.11b/g/n
Description
HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features MIMO - Multiple-Input and Multiple-Output Compact/Aesthetic design Low-loss cable with multiple connector options Two (2) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2 MIMO AP/Router Application Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Indoor Wireless Hotspot 1x2, 2x2 MIMO Access Points and Routers 2.4 GHz Wireless LAN and WiFi Systems Supports IEEE 802.11b/g/n

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 12inch N-Female Connector - HG2405SD-135-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 12inch N-Female Connector
HG2405SD-135-NF
2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 12inch N-Female Connector HG2405SD-135-NF
HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features MIMO - Multiple-Input and Multiple-Output Compact/Aesthetic design Low-loss cable with multiple connector options Two (2) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2 MIMO AP/Router Application Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Indoor Wireless Hotspot 1x2, 2x2 MIMO Access Points and Routers 2.4 GHz Wireless LAN and WiFi Systems Supports IEEE 802.11b/g/n

HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available.

Features

  • MIMO - Multiple-Input and Multiple-Output
  • Compact/Aesthetic design
  • Low-loss cable with multiple connector options
  • Two (2) Integrated Spatial Diversity Antennas, single package
  • Works with 1x2, 2x2 MIMO AP/Router

Application

  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
  • Indoor Wireless Hotspot
  • 1x2, 2x2 MIMO Access Points and Routers
  • 2.4 GHz Wireless LAN and WiFi Systems
  • Supports IEEE 802.11b/g/n
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405SD-135-NF
Product Name 2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 12inch N-Female Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5.8GHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-5815FG9-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 5800.0 MHz
Form Factor / Mounting Portable
View Details
Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details