L-com, Inc. 2.4 GHz 5 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2405RD-RSP

Description
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.0 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 5 dBi Reverse Polarity SMA Plug Connector Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems Multipoint and Mobile Applications & Bluetooth®
Datasheet
Description
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.0 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 5 dBi Reverse Polarity SMA Plug Connector Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems Multipoint and Mobile Applications & Bluetooth®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Rubber Duck Antenna - RP-SMA Plug Connector - HG2405RD-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Rubber Duck Antenna - RP-SMA Plug Connector
HG2405RD-RSP
2.4 GHz 5 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2405RD-RSP
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.0 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 5 dBi Reverse Polarity SMA Plug Connector Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems Multipoint and Mobile Applications & Bluetooth®

This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications.
Measuring 8.0 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity SMA Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others.
Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Flexible "Rubber Duck" antenna
  • Optional Magnetic Mount Available
  • High Performance - 5 dBi
  • Reverse Polarity SMA Plug Connector
  • Tilt and swivel design

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
  • Multipoint and Mobile Applications & Bluetooth®
Supplier's Site Datasheet
Antenna, Wlan, 2.4-2.5Ghz, 50 Ohm; Antenna Type L-Com - 74R0515 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Wlan, 2.4-2.5Ghz, 50 Ohm; Antenna Type L-Com
74R0515
Antenna, Wlan, 2.4-2.5Ghz, 50 Ohm; Antenna Type L-Com 74R0515
ANTENNA, WLAN, 2.4-2.5GHZ, 50 OHM; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

ANTENNA, WLAN, 2.4-2.5GHZ, 50 OHM; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Cable; Gain:-; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Antenna, 2.4 GHz 5.5 dBi Reverse Polarity-SMA "Rubber Duck" Wireless LAN, SMA
70126413
Antenna, 2.4 GHz 5.5 dBi Reverse Polarity-SMA "Rubber Duck" Wireless LAN, SMA 70126413
This HyperLink Technologies's compact 2.4GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.2" long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others. Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices. Used to provide broad Omni-Directional Wi-Fi Wireless coverage Many styles to choose from provides design flexibility Flexible Rubber Duck Antenna design ensures durability Tilt and swivel movement models can be used vertically and at virtually any angle Applications: RFID, ISM, 802.11X, GSM and SCADA

This HyperLink Technologies's compact 2.4GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications.
Measuring 8.2" long, this flexible antenna features a tilt-and-swivel reverse-polarity SMA connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity SMA connectors including D-Link®, Linksys® WET11 and others.
Application Note: This antenna is not for use with U.S.Robotics® RP-SMA equipped devices.

  • Used to provide broad Omni-Directional Wi-Fi Wireless coverage
  • Many styles to choose from provides design flexibility
  • Flexible Rubber Duck Antenna design ensures durability
  • Tilt and swivel movement models can be used vertically and at virtually any angle
  • Applications: RFID, ISM, 802.11X, GSM and SCADA
Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Antennas Antennas Antennas
Product Number HG2405RD-RSP 74R0515 70126413
Product Name 2.4 GHz 5 dBi Rubber Duck Antenna - RP-SMA Plug Connector Antenna, Wlan, 2.4-2.5Ghz, 50 Ohm; Antenna Type L-Com Antenna, 2.4 GHz 5.5 dBi Reverse Polarity-SMA "Rubber Duck" Wireless LAN, SMA
Applications Modem or Wireless Network Modem or Wireless Network
Pattern Type Omni directional Omni directional Omni directional
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz 2400.0 to 2500.0 MHz
Gain 5 dB 5.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-8682.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 2.5 dB
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details