L-com, Inc. 2.4 GHz 5 dBi Rubber Duck Antenna - N-Male Connector HG2405RD-NM

Description
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.3 inches long, this flexible antenna features a tilt-and-swivel Type N-Male, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Tilt and swivel design Flexible "Rubber Duck" antenna N-Male Connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.3 inches long, this flexible antenna features a tilt-and-swivel Type N-Male, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Tilt and swivel design Flexible "Rubber Duck" antenna N-Male Connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Rubber Duck Antenna - N-Male Connector - HG2405RD-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Rubber Duck Antenna - N-Male Connector
HG2405RD-NM
2.4 GHz 5 dBi Rubber Duck Antenna - N-Male Connector HG2405RD-NM
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.3 inches long, this flexible antenna features a tilt-and-swivel Type N-Male, allowing them to be used vertically, at a right angle, or any angle in-between. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Tilt and swivel design Flexible "Rubber Duck" antenna N-Male Connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems

This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications.
Measuring 8.3 inches long, this flexible antenna features a tilt-and-swivel Type N-Male, allowing them to be used vertically, at a right angle, or any angle in-between.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Tilt and swivel design
  • Flexible "Rubber Duck" antenna
  • N-Male Connector

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405RD-NM
Product Name 2.4 GHz 5 dBi Rubber Duck Antenna - N-Male Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details