L-com, Inc. 2.4 GHz 4.5 dBi Rubber Duck Antenna N-Male Connector HG2405RD-1-NM

Description
The HG2405RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-NM is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 8.2 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Tilt and swivel design Flexible "Rubber Duck" antenna N-Male Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems
Datasheet
Description
The HG2405RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-NM is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 8.2 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Tilt and swivel design Flexible "Rubber Duck" antenna N-Male Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 4.5 dBi Rubber Duck Antenna N-Male Connector - HG2405RD-1-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 4.5 dBi Rubber Duck Antenna N-Male Connector
HG2405RD-1-NM
2.4 GHz 4.5 dBi Rubber Duck Antenna N-Male Connector HG2405RD-1-NM
The HG2405RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-NM is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 8.2 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Tilt and swivel design Flexible "Rubber Duck" antenna N-Male Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems

The HG2405RD-1-NM from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel N male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-NM is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 8.2 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. The N-male makes it suitable to mount to radios with bulkhead N-female connectors or coax connections. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Tilt and swivel design
  • Flexible "Rubber Duck" antenna
  • N-Male Connector

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless
  • LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
  • IoT Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405RD-1-NM
Product Name 2.4 GHz 4.5 dBi Rubber Duck Antenna N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 2.5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-GS2.5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 2.5 dB
View Details
Bilogical Antenna - Model SAS-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details