L-com, Inc. 2.4 GHz 5 dBi Patch Wide Angle Antenna 4-ft RP SMA Plug Connector HG2405P-135-RSP

Description
This compact 2.4 GHz WiFi antenna provides 5 dBi Gain with broad horizontal beam width of 135 degrees. It is ideally suited for applications requiring coverage of a wide area like an office, public hotspot, Industrial or warehouse use. This antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome and can also be painted to match the room or building structure. The HG2405P-135 can be installed for horizontal or vertical polarization. This is a versatile, adaptive antenna package with many application possibilities for the System Designer. Designed for indoor operations, the HG2405P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. It can be sites to provide wide beam coverage in situations where space is at a premium. The HG2405P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware. The HG2405P-135 has great appeal for office, health facilities, educational settings, industrial sites, and retail complexes, all where broad area coverage is demanded. This antenna offers the Systems Designer an alternative to wall mounting Omni-directional antennas thus eliminating many multi-path issues for the system. Antennas can be co-located near each other to provide further saturation coverage of an area, important in PCS, DCS, RFID, and other Wireless applications. Corner positioning can give the system a full 270° of coverage, with little concern for multi-path issues. Features Install for vertical or horizontal polarization Compact size, 3.2" X 6.2" X 2.2" Durable UV-stable white ABS radome Multiple connector and cable options Wide Angle performance Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi, Public Wireless Hotspot Custom applications for small, high performance Antenna PCS/DCS and Wide Angle Coverage
Description
This compact 2.4 GHz WiFi antenna provides 5 dBi Gain with broad horizontal beam width of 135 degrees. It is ideally suited for applications requiring coverage of a wide area like an office, public hotspot, Industrial or warehouse use. This antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome and can also be painted to match the room or building structure. The HG2405P-135 can be installed for horizontal or vertical polarization. This is a versatile, adaptive antenna package with many application possibilities for the System Designer. Designed for indoor operations, the HG2405P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. It can be sites to provide wide beam coverage in situations where space is at a premium. The HG2405P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware. The HG2405P-135 has great appeal for office, health facilities, educational settings, industrial sites, and retail complexes, all where broad area coverage is demanded. This antenna offers the Systems Designer an alternative to wall mounting Omni-directional antennas thus eliminating many multi-path issues for the system. Antennas can be co-located near each other to provide further saturation coverage of an area, important in PCS, DCS, RFID, and other Wireless applications. Corner positioning can give the system a full 270° of coverage, with little concern for multi-path issues. Features Install for vertical or horizontal polarization Compact size, 3.2" X 6.2" X 2.2" Durable UV-stable white ABS radome Multiple connector and cable options Wide Angle performance Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi, Public Wireless Hotspot Custom applications for small, high performance Antenna PCS/DCS and Wide Angle Coverage

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Patch Wide Angle Antenna 4-ft RP SMA Plug Connector - HG2405P-135-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Patch Wide Angle Antenna 4-ft RP SMA Plug Connector
HG2405P-135-RSP
2.4 GHz 5 dBi Patch Wide Angle Antenna 4-ft RP SMA Plug Connector HG2405P-135-RSP
This compact 2.4 GHz WiFi antenna provides 5 dBi Gain with broad horizontal beam width of 135 degrees. It is ideally suited for applications requiring coverage of a wide area like an office, public hotspot, Industrial or warehouse use. This antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome and can also be painted to match the room or building structure. The HG2405P-135 can be installed for horizontal or vertical polarization. This is a versatile, adaptive antenna package with many application possibilities for the System Designer. Designed for indoor operations, the HG2405P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. It can be sites to provide wide beam coverage in situations where space is at a premium. The HG2405P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware. The HG2405P-135 has great appeal for office, health facilities, educational settings, industrial sites, and retail complexes, all where broad area coverage is demanded. This antenna offers the Systems Designer an alternative to wall mounting Omni-directional antennas thus eliminating many multi-path issues for the system. Antennas can be co-located near each other to provide further saturation coverage of an area, important in PCS, DCS, RFID, and other Wireless applications. Corner positioning can give the system a full 270° of coverage, with little concern for multi-path issues. Features Install for vertical or horizontal polarization Compact size, 3.2" X 6.2" X 2.2" Durable UV-stable white ABS radome Multiple connector and cable options Wide Angle performance Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi, Public Wireless Hotspot Custom applications for small, high performance Antenna PCS/DCS and Wide Angle Coverage

This compact 2.4 GHz WiFi antenna provides 5 dBi Gain with broad horizontal beam width of 135 degrees. It is ideally suited for applications requiring coverage of a wide area like an office, public hotspot, Industrial or warehouse use. This antenna is lightweight and features an aesthetic UV-stable, white ABS UL Flame Rated radome and can also be painted to match the room or building structure. The HG2405P-135 can be installed for horizontal or vertical polarization. This is a versatile, adaptive antenna package with many application possibilities for the System Designer.
Designed for indoor operations, the HG2405P-135 features a compact radome permitting mounting in many areas where space is at a premium for the antenna. This allows the antenna to be positioned for optimal performance. It can be sites to provide wide beam coverage in situations where space is at a premium. The HG2405P-135 can be mounted to walls, system racks and panels, metal panels and other structures using standard hardware.
The HG2405P-135 has great appeal for office, health facilities, educational settings, industrial sites, and retail complexes, all where broad area coverage is demanded. This antenna offers the Systems Designer an alternative to wall mounting Omni-directional antennas thus eliminating many multi-path issues for the system. Antennas can be co-located near each other to provide further saturation coverage of an area, important in PCS, DCS, RFID, and other Wireless applications. Corner positioning can give the system a full 270° of coverage, with little concern for multi-path issues.

Features

  • Install for vertical or horizontal polarization
  • Compact size, 3.2" X 6.2" X 2.2"
  • Durable UV-stable white ABS radome
  • Multiple connector and cable options
  • Wide Angle performance

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • WiFi, Public Wireless Hotspot
  • Custom applications for small, high performance Antenna
  • PCS/DCS and Wide Angle Coverage
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405P-135-RSP
Product Name 2.4 GHz 5 dBi Patch Wide Angle Antenna 4-ft RP SMA Plug Connector
Applications Basestation; RFID
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP27-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details