L-com, Inc. 2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - SMA Male Connector HG2405MGU-SM

Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a SMA Male connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Weather-Proof Compact size Fixed mounts available Magnetic base with 10 ft. high performance low-loss 195-series cable Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N) Applications WiFi & Wireless Video Systems
Datasheet
Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a SMA Male connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Weather-Proof Compact size Fixed mounts available Magnetic base with 10 ft. high performance low-loss 195-series cable Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N) Applications WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - SMA Male Connector - HG2405MGU-SM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - SMA Male Connector
HG2405MGU-SM
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - SMA Male Connector HG2405MGU-SM
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a SMA Male connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Weather-Proof Compact size Fixed mounts available Magnetic base with 10 ft. high performance low-loss 195-series cable Application Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N) Applications WiFi & Wireless Video Systems

This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a SMA Male connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Weather-Proof
  • Compact size
  • Fixed mounts available
  • Magnetic base with 10 ft. high performance low-loss 195-series cable

Application

  • Wireless Video Systems & Multipoint and Mobile Applications
  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • IEEE 802.11n (Pre-N, Draft-N) Applications
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405MGU-SM
Product Name 2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - SMA Male Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-8685PC-5L10CP45-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 4 to 5 dB
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details