L-com, Inc. 2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector HG2405MGU-RSP

Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Magnetic base with 10 ft. high performance low-loss 195-series cable Weather-Proof Compact size Fixed mounts available Application IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems
Datasheet
Description
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Magnetic base with 10 ft. high performance low-loss 195-series cable Weather-Proof Compact size Fixed mounts available Application IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector - HG2405MGU-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector
HG2405MGU-RSP
2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector HG2405MGU-RSP
This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Magnetic base with 10 ft. high performance low-loss 195-series cable Weather-Proof Compact size Fixed mounts available Application IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi & Wireless Video Systems

This very compact yet high performance 2.4 GHz mobile omnidirectional WiFi antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility and wide coverage is desired. It is compatible with IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
This compact RF antenna features a standard TAD/NMO Motorola-type mobile base coupled with a magnetic mounting system and 10 feet of high performance low-loss 195-Series cable terminated with a Reverse Polarity SMA Plug connector. A fixed mount is also available for permanent installation through the roof or other vehicle surface.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Magnetic base with 10 ft. high performance low-loss 195-series cable
  • Weather-Proof
  • Compact size
  • Fixed mounts available

Application

  • IEEE 802.11n (Pre-N, Draft-N) Applications
  • Wireless Video Systems & Multipoint and Mobile Applications
  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405MGU-RSP
Product Name 2.4 GHz 5 dBi Omni Antenna w/ Magnetic Mount - RP-SMA Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195729-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS, 5G, 5G 5000, 5G 3500, LTE, 5G 4000
Primary Frequency Range 790.0 to 5925.0 MHz
Gain 0.0 to 3 dB
View Details
3 suppliers
GSM & GPRS Antennas - 2102386 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 617.0 to ? MHz
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details