L-com, Inc. 2.4 GHz 4 dBi Omnidirectional Antenna - N-Male Connector HG2404U

Description
The HyperLink brand model HG2404U is and economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. All Weather Operation Constructed for all weather operation, the HG2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404U to be mounted in up or down positions. The HG2404U features an integral N-Male connector. This allows it be mounted to varies types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts which are available separately or in kits with the HG2404U antenna. Available Antenna/Magnetic Mount Kits: HG2404U Antenna and Magnetic Mount with 10 feet lead - HG2404MGU Series HG2404U Antenna and Magnetic Mount with 4 foot lead - RE04U Series For additional information and complete specification, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome Optional magnetic mounts available High Performance in a compact lightweight design Integral N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN WiFi Access Points Multipoint and mobile applications Public wireless hotspots
Datasheet
Description
The HyperLink brand model HG2404U is and economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. All Weather Operation Constructed for all weather operation, the HG2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404U to be mounted in up or down positions. The HG2404U features an integral N-Male connector. This allows it be mounted to varies types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts which are available separately or in kits with the HG2404U antenna. Available Antenna/Magnetic Mount Kits: HG2404U Antenna and Magnetic Mount with 10 feet lead - HG2404MGU Series HG2404U Antenna and Magnetic Mount with 4 foot lead - RE04U Series For additional information and complete specification, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome Optional magnetic mounts available High Performance in a compact lightweight design Integral N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN WiFi Access Points Multipoint and mobile applications Public wireless hotspots
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 4 dBi Omnidirectional Antenna - N-Male Connector - HG2404U - L-com, Inc.
North Andover, MA, United States
2.4 GHz 4 dBi Omnidirectional Antenna - N-Male Connector
HG2404U
2.4 GHz 4 dBi Omnidirectional Antenna - N-Male Connector HG2404U
The HyperLink brand model HG2404U is and economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. All Weather Operation Constructed for all weather operation, the HG2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404U to be mounted in up or down positions. The HG2404U features an integral N-Male connector. This allows it be mounted to varies types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts which are available separately or in kits with the HG2404U antenna. Available Antenna/Magnetic Mount Kits: HG2404U Antenna and Magnetic Mount with 10 feet lead - HG2404MGU Series HG2404U Antenna and Magnetic Mount with 4 foot lead - RE04U Series For additional information and complete specification, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome Optional magnetic mounts available High Performance in a compact lightweight design Integral N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN WiFi Access Points Multipoint and mobile applications Public wireless hotspots

The HyperLink brand model HG2404U is and economical yet high performance omnidirectional antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
All Weather Operation
Constructed for all weather operation, the HG2404U features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404U to be mounted in up or down positions.
The HG2404U features an integral N-Male connector. This allows it be mounted to varies types of N-Female Bulkhead connectors and adapters as well as N-Female type magnetic mounts which are available separately or in kits with the HG2404U antenna.
Available Antenna/Magnetic Mount Kits:
HG2404U Antenna and Magnetic Mount with 10 feet lead - HG2404MGU Series
HG2404U Antenna and Magnetic Mount with 4 foot lead - RE04U Series
For additional information and complete specification, click on the data sheet link below.

Features

  • All weather operation
  • Durable UV-Stable fiberglass radome
  • Optional magnetic mounts available
  • High Performance in a compact lightweight design
  • Integral N-Male connector

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN
  • WiFi Access Points
  • Multipoint and mobile applications
  • Public wireless hotspots
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2404U
Product Name 2.4 GHz 4 dBi Omnidirectional Antenna - N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GLONASS Screw Mount Cup Shape Antenna With RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-GLWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1602.0 MHz
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details