L-com, Inc. 2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector HG2404MGU-RTP

Description
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity TNC Plug connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design All weather operation Durable UV-Stable fiberglass radome Heavy duty magnetic base with 10 ft. low-loss 195-series cable Magnetic mount base terminated with RP-TNC Plug connector Application Mobile and vehicle mount wireless applications Multipoint applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN WiFi Access Points
Description
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity TNC Plug connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design All weather operation Durable UV-Stable fiberglass radome Heavy duty magnetic base with 10 ft. low-loss 195-series cable Magnetic mount base terminated with RP-TNC Plug connector Application Mobile and vehicle mount wireless applications Multipoint applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN WiFi Access Points

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector - HG2404MGU-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector
HG2404MGU-RTP
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector HG2404MGU-RTP
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity TNC Plug connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features High Performance in a compact lightweight design All weather operation Durable UV-Stable fiberglass radome Heavy duty magnetic base with 10 ft. low-loss 195-series cable Magnetic mount base terminated with RP-TNC Plug connector Application Mobile and vehicle mount wireless applications Multipoint applications 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN WiFi Access Points

The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions.
The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity TNC Plug connector. Both the antenna and base can also be purchased separately.
This antenna can also be purchased as follows:
Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series
Individual antenna only - HG2404U
For additional information and complete specifications, click on the data sheet link below.

Features

  • High Performance in a compact lightweight design
  • All weather operation
  • Durable UV-Stable fiberglass radome
  • Heavy duty magnetic base with 10 ft. low-loss 195-series cable
  • Magnetic mount base terminated with RP-TNC Plug connector

Application

  • Mobile and vehicle mount wireless applications
  • Multipoint applications
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN
  • WiFi Access Points
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2404MGU-RTP
Product Name 2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-TNC Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
915MHz 2.5dBi Rubber Duck Antenna With SMA Male R/A Connector - ET-9152.5R-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Virtual Antenna - NANOmXTEND™ - Ignion
Specs
Applications Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details