L-com, Inc. 2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-SMA Plug Connector HG2404MGU-RSP

Description
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity SMA Plug connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome Heavy duty magnetic base with 10 ft. low-loss 195-series cable High Performance in a compact lightweight design Magnetic mount base terminated with RP-SMA Plug connector Application Mobile and vehicle mount wireless applications Multipoint applications WiFi Access Points 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN
Description
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity SMA Plug connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome Heavy duty magnetic base with 10 ft. low-loss 195-series cable High Performance in a compact lightweight design Magnetic mount base terminated with RP-SMA Plug connector Application Mobile and vehicle mount wireless applications Multipoint applications WiFi Access Points 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-SMA Plug Connector - HG2404MGU-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-SMA Plug Connector
HG2404MGU-RSP
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-SMA Plug Connector HG2404MGU-RSP
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity SMA Plug connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome Heavy duty magnetic base with 10 ft. low-loss 195-series cable High Performance in a compact lightweight design Magnetic mount base terminated with RP-SMA Plug connector Application Mobile and vehicle mount wireless applications Multipoint applications WiFi Access Points 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN

The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions.
The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a Reverse Polarity SMA Plug connector. Both the antenna and base can also be purchased separately.
This antenna can also be purchased as follows:
Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series
Individual antenna only - HG2404U
For additional information and complete specifications, click on the data sheet link below.

Features

  • All weather operation
  • Durable UV-Stable fiberglass radome
  • Heavy duty magnetic base with 10 ft. low-loss 195-series cable
  • High Performance in a compact lightweight design
  • Magnetic mount base terminated with RP-SMA Plug connector

Application

  • Mobile and vehicle mount wireless applications
  • Multipoint applications
  • WiFi Access Points
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2404MGU-RSP
Product Name 2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft RP-SMA Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
925MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-925PC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 925.0 MHz
Gain 5 dB
View Details
Loop Antenna - Model SAS-562B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details