L-com, Inc. 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna - Type-N Female Bulkhead HG2403UR-NFBB

Description
The HG2403UR-NFFB is a very compact 2.4GHz Omni WiFi antennas provide broad coverage and 3 dBi gain. They are ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7" long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the HG2403UR-NFBB features an integral Type-N Female bulkhead connector. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features Compact size Integran Type-N Female bulkhead mount connector Radome Enclosed, ideal for outdoor use Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi and Bluetooth® applications Wireless Video Systems Multipoint and Mobile Applications
Description
The HG2403UR-NFFB is a very compact 2.4GHz Omni WiFi antennas provide broad coverage and 3 dBi gain. They are ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7" long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the HG2403UR-NFBB features an integral Type-N Female bulkhead connector. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features Compact size Integran Type-N Female bulkhead mount connector Radome Enclosed, ideal for outdoor use Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi and Bluetooth® applications Wireless Video Systems Multipoint and Mobile Applications

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna - Type-N Female Bulkhead - HG2403UR-NFBB - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna - Type-N Female Bulkhead
HG2403UR-NFBB
2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna - Type-N Female Bulkhead HG2403UR-NFBB
The HG2403UR-NFFB is a very compact 2.4GHz Omni WiFi antennas provide broad coverage and 3 dBi gain. They are ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired. This RF antenna is only 2.7" long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the HG2403UR-NFBB features an integral Type-N Female bulkhead connector. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important. For additional information and complete specifications, click on the Data Sheet link in the Downloads section. Features Compact size Integran Type-N Female bulkhead mount connector Radome Enclosed, ideal for outdoor use Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN WiFi and Bluetooth® applications Wireless Video Systems Multipoint and Mobile Applications

The HG2403UR-NFFB is a very compact 2.4GHz Omni WiFi antennas provide broad coverage and 3 dBi gain. They are ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other applications where wide coverage is desired.
This RF antenna is only 2.7" long and features a Black aesthetic ABS plastic radome. White radomes are also available upon request. Designed for bulkhead mounting, the HG2403UR-NFBB features an integral Type-N Female bulkhead connector. Because of its near-invisible design this antenna is ideal for use on vehicles where vandal-resistance and aesthetics are important.
For additional information and complete specifications, click on the Data Sheet link in the Downloads section.

Features

  • Compact size
  • Integran Type-N Female bulkhead mount connector
  • Radome Enclosed, ideal for outdoor use

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • WiFi and Bluetooth® applications
  • Wireless Video Systems
  • Multipoint and Mobile Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403UR-NFBB
Product Name 2.4 GHz 3 dBi Black Radome Enclosed Omni Antenna - Type-N Female Bulkhead
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Telemetry Antennas - 150309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 470.0 MHz
Gain 4.98 dB
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details