L-com, Inc. 3 dBi Portable Antenna 2,400-2,500 MHz MMCX Connector HG2403RDR-MMCX

Description
This compact L-com HG2403RDR-MMCX 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 4.7 inches long, this flexible L-com antenna features a MMCX Right Angle connector, allowing it to be mounted directly to a WLAN card and adhesive mounted for optimal usage. This WLAN 2.4 GHz to 2.5 GHz omnidirectional 3 dBi antenna with an MMCX Right Angle connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Adhesive pad for stick on mounting Compact size, only 5.4" long Tilt and swivel design Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This compact L-com HG2403RDR-MMCX 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 4.7 inches long, this flexible L-com antenna features a MMCX Right Angle connector, allowing it to be mounted directly to a WLAN card and adhesive mounted for optimal usage. This WLAN 2.4 GHz to 2.5 GHz omnidirectional 3 dBi antenna with an MMCX Right Angle connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Adhesive pad for stick on mounting Compact size, only 5.4" long Tilt and swivel design Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dBi Portable Antenna 2,400-2,500 MHz MMCX Connector - HG2403RDR-MMCX - L-com, Inc.
North Andover, MA, United States
3 dBi Portable Antenna 2,400-2,500 MHz MMCX Connector
HG2403RDR-MMCX
3 dBi Portable Antenna 2,400-2,500 MHz MMCX Connector HG2403RDR-MMCX
This compact L-com HG2403RDR-MMCX 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 4.7 inches long, this flexible L-com antenna features a MMCX Right Angle connector, allowing it to be mounted directly to a WLAN card and adhesive mounted for optimal usage. This WLAN 2.4 GHz to 2.5 GHz omnidirectional 3 dBi antenna with an MMCX Right Angle connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Adhesive pad for stick on mounting Compact size, only 5.4" long Tilt and swivel design Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems

This compact L-com HG2403RDR-MMCX 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 4.7 inches long, this flexible L-com antenna features a MMCX Right Angle connector, allowing it to be mounted directly to a WLAN card and adhesive mounted for optimal usage. This WLAN 2.4 GHz to 2.5 GHz omnidirectional 3 dBi antenna with an MMCX Right Angle connector, as well as our wide selection of superior quality RF parts, ships same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Adhesive pad for stick on mounting
  • Compact size, only 5.4" long
  • Tilt and swivel design
  • Flexible "Rubber Duck" antenna
  • Optional Magnetic Mount Available
  • RP-SMA Connector

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403RDR-MMCX
Product Name 3 dBi Portable Antenna 2,400-2,500 MHz MMCX Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
865MHz 15dBi Fiberglass Antenna With N Male St. Connector - ET-86515FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
Gain 15 dB
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details