L-com, Inc. 2.4 GHz 3 dBi Rubber Duck Antenna - RP-TNC Connector HG2403RD-RTF

Description
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-TNC Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-TNC Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-SMA Plug (HG2403RD-RSF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Flexible "Rubber Duck" antenna RP-TNC Connector Tilt and swivel design Compact size, only 5.4" long Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems Multipoint and Mobile Applications & Bluetooth®
Datasheet
Description
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-TNC Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-TNC Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-SMA Plug (HG2403RD-RSF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Flexible "Rubber Duck" antenna RP-TNC Connector Tilt and swivel design Compact size, only 5.4" long Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems Multipoint and Mobile Applications & Bluetooth®
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Rubber Duck Antenna - RP-TNC Connector - HG2403RD-RTF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Rubber Duck Antenna - RP-TNC Connector
HG2403RD-RTF
2.4 GHz 3 dBi Rubber Duck Antenna - RP-TNC Connector HG2403RD-RTF
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-TNC Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-TNC Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-SMA Plug (HG2403RD-RSF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Flexible "Rubber Duck" antenna RP-TNC Connector Tilt and swivel design Compact size, only 5.4" long Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems Multipoint and Mobile Applications & Bluetooth®

This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications.
Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-TNC Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-TNC Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas).
This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-SMA Plug (HG2403RD-RSF).
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Flexible "Rubber Duck" antenna
  • RP-TNC Connector
  • Tilt and swivel design
  • Compact size, only 5.4" long

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
  • Multipoint and Mobile Applications & Bluetooth®
Supplier's Site Datasheet
Swivel Antenna, 2.4-2.5Ghz, 3Dbi; Antenna Type L-Com - 23T6282 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, 2.4-2.5Ghz, 3Dbi; Antenna Type L-Com
23T6282
Swivel Antenna, 2.4-2.5Ghz, 3Dbi; Antenna Type L-Com 23T6282
SWIVEL ANTENNA, 2.4-2.5GHZ, 3DBI; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TNC Connector; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: No

SWIVEL ANTENNA, 2.4-2.5GHZ, 3DBI; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:TNC Connector; Gain:3dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2403RD-RTF 23T6282
Product Name 2.4 GHz 3 dBi Rubber Duck Antenna - RP-TNC Connector Swivel Antenna, 2.4-2.5Ghz, 3Dbi; Antenna Type L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Multi-Band Antennas - 2024088 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 700.0 to ? MHz
Gain 9 dB
View Details
Log Periodic Antenna - Model SAS-510-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details