L-com, Inc. 2.4 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2403RD-RSF

Description
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-SMA Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-SMA Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-TNC Plug (HG2403RD-RTF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Compact size, only 5.4" long Tilt and swivel design Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-SMA Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-SMA Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-TNC Plug (HG2403RD-RTF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Compact size, only 5.4" long Tilt and swivel design Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector - HG2403RD-RSF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector
HG2403RD-RSF
2.4 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector HG2403RD-RSF
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-SMA Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-SMA Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-TNC Plug (HG2403RD-RTF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Compact size, only 5.4" long Tilt and swivel design Flexible "Rubber Duck" antenna Optional Magnetic Mount Available RP-SMA Connector Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems

This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications.
Only 5.4 inches long, this flexible antenna features a tilt-and-swivel RP-SMA Plug connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with RP-SMA Plug detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas).
This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), N-Male (HG2403RD-NM) and RP-TNC Plug (HG2403RD-RTF).
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Compact size, only 5.4" long
  • Tilt and swivel design
  • Flexible "Rubber Duck" antenna
  • Optional Magnetic Mount Available
  • RP-SMA Connector

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet
Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com - 23T6281 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com
23T6281
Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com 23T6281
ANTENNA, RUBBER DUCK, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Magnetic; Gain:3dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, RUBBER DUCK, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Magnetic; Gain:3dB; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2403RD-RSF 23T6281
Product Name 2.4 GHz 3 dBi Rubber Duck Antenna - RP-SMA Plug Connector Antenna, Rubber Duck, 2.4Ghz; Antenna Type L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antenna GSM/UMTS/LTE, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G 15dBi Yagi Antenna With RG58 Cable (L-3Mtr) + N Male St. Connector - ET-WC15Y5-2L3-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 2100.0 MHz
Gain 15 dB
View Details
Standard Gain Horn - ModelSAS-588 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details