L-com, Inc. 2.4 GHz 3 dBi Rubber Duck Antenna - N-Male Connector HG2403RD-NM

Description
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.8 inches long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with N-Male detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), RP-SMA Plug (HG2403RD-RSF) and RP-TNC Plug (HG2403RD-RTF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Compact size, only 5.8" long Flexible "Rubber Duck" antenna N-Type Male Connector Optional Magnetic Mount Available Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.8 inches long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with N-Male detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), RP-SMA Plug (HG2403RD-RSF) and RP-TNC Plug (HG2403RD-RTF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Compact size, only 5.8" long Flexible "Rubber Duck" antenna N-Type Male Connector Optional Magnetic Mount Available Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Rubber Duck Antenna - N-Male Connector - HG2403RD-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Rubber Duck Antenna - N-Male Connector
HG2403RD-NM
2.4 GHz 3 dBi Rubber Duck Antenna - N-Male Connector HG2403RD-NM
This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications. Only 5.8 inches long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with N-Male detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas). This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), RP-SMA Plug (HG2403RD-RSF) and RP-TNC Plug (HG2403RD-RTF). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Compact size, only 5.8" long Flexible "Rubber Duck" antenna N-Type Male Connector Optional Magnetic Mount Available Tilt and swivel design Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems

This compact 2.4 GHz omnidirectional "rubber duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omnidirectional pattern. It is ideally suited for IEEE 802.11b/g wireless LAN and other WiFi applications.
Only 5.8 inches long, this flexible antenna features a tilt-and-swivel N-Male connector, allowing it to be used vertically, at a right angle or any angle in between. It is suitable as a replacement antenna for many access points and radios that are equipped with N-Male detachable antennas. (Note: The HG2403RD is used as a "replacement" antenna rather than a "range extender" antenna. It should yield similar range to most radio's stock antennas).
This antenna is also available with the following connectors, SMA Male (HG2403RD-SM), RP-SMA Plug (HG2403RD-RSF) and RP-TNC Plug (HG2403RD-RTF).
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Compact size, only 5.8" long
  • Flexible "Rubber Duck" antenna
  • N-Type Male Connector
  • Optional Magnetic Mount Available
  • Tilt and swivel design

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403RD-NM
Product Name 2.4 GHz 3 dBi Rubber Duck Antenna - N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 12dBi Fiberglass Antenna With N Male St. Connector - ET-GS12FG1-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 12 dB
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details