L-com, Inc. Embedded 2.4 GHz PCB Antenna, 2 dBi gain, IPEX Connector, 23mm x 7.5 mm HG2403PU2-100IPEX

Description
The HG2403PU1-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet
Description
The HG2403PU1-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 2.4 GHz PCB Antenna, 2 dBi gain, IPEX Connector, 23mm x 7.5 mm - HG2403PU2-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 2.4 GHz PCB Antenna, 2 dBi gain, IPEX Connector, 23mm x 7.5 mm
HG2403PU2-100IPEX
Embedded 2.4 GHz PCB Antenna, 2 dBi gain, IPEX Connector, 23mm x 7.5 mm HG2403PU2-100IPEX
The HG2403PU1-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth

The HG2403PU1-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • 2.4 GHz WLAN and Bluetooth
Supplier's Site Datasheet
Ant Pcb 2400Mhz 3Dbi Ipex Con 23X7.5Mm L-Com - 23AK3323 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 2400Mhz 3Dbi Ipex Con 23X7.5Mm L-Com
23AK3323
Ant Pcb 2400Mhz 3Dbi Ipex Con 23X7.5Mm L-Com 23AK3323
ANT PCB 2400MHZ 3DBI IPEX CON 23X7.5MM

ANT PCB 2400MHZ 3DBI IPEX CON 23X7.5MM

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2403PU2-100IPEX 23AK3323
Product Name Embedded 2.4 GHz PCB Antenna, 2 dBi gain, IPEX Connector, 23mm x 7.5 mm Ant Pcb 2400Mhz 3Dbi Ipex Con 23X7.5Mm L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ANT-2216M-G2E - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Patch; Ceramic Patch
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
865MHz 7dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8657M-1L3-SMS-S2 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 7 dB
Form Factor / Mounting External
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details