L-com, Inc. Embedded 2.4 GHz Flex PCB Antenna, 3 dBi gain, IPEX Connector HG2403FPU-100IPEX

Description
The HG2403FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient flex printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet
Description
The HG2403FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient flex printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 2.4 GHz Flex PCB Antenna, 3 dBi gain, IPEX Connector - HG2403FPU-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 2.4 GHz Flex PCB Antenna, 3 dBi gain, IPEX Connector
HG2403FPU-100IPEX
Embedded 2.4 GHz Flex PCB Antenna, 3 dBi gain, IPEX Connector HG2403FPU-100IPEX
The HG2403FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient flex printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth

The HG2403FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient flex printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • 2.4 GHz WLAN and Bluetooth
Supplier's Site Datasheet
Ant Pcb 2400Mhz 3Dbi Ipex Con 47X6.7Mm Flex L-Com - 23AK3321 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 2400Mhz 3Dbi Ipex Con 47X6.7Mm Flex L-Com
23AK3321
Ant Pcb 2400Mhz 3Dbi Ipex Con 47X6.7Mm Flex L-Com 23AK3321
ANT PCB 2400MHZ 3DBI IPEX CON 47X6.7MM FLEX

ANT PCB 2400MHZ 3DBI IPEX CON 47X6.7MM FLEX

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2403FPU-100IPEX 23AK3321
Product Name Embedded 2.4 GHz Flex PCB Antenna, 3 dBi gain, IPEX Connector Ant Pcb 2400Mhz 3Dbi Ipex Con 47X6.7Mm Flex L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
915MHz 5dBi Adhesive Sticker Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-9155S-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 915.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
VHF/UHF Antenna Kit - Model TV-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details