L-com, Inc. 2.4 GHz Compact 3 dBi Ceiling Mount Omni Antenna HG2403CU

Description
This very compact high performance 2.4 GHz ceiling-mount omnidirectional WiFi antenna provides broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other in-building applications where wide coverage is desired. This omni antenna is only 2.5" long and features an aesthetic white ABS plastic radome. It is typically ceiling-mounted through a single hole in a standard suspended ceiling tile using the included mounting hardware. Because of its near-invisible design this RF antenna is ideal for use in office environments and public buildings where durability and aesthetics are important. Features Easy to mount Compact size, only 2.5" long Near-invisible design Application 2.4 GHz ISM Band Distributed Antenna Systems, DAS IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot
Datasheet
Description
This very compact high performance 2.4 GHz ceiling-mount omnidirectional WiFi antenna provides broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other in-building applications where wide coverage is desired. This omni antenna is only 2.5" long and features an aesthetic white ABS plastic radome. It is typically ceiling-mounted through a single hole in a standard suspended ceiling tile using the included mounting hardware. Because of its near-invisible design this RF antenna is ideal for use in office environments and public buildings where durability and aesthetics are important. Features Easy to mount Compact size, only 2.5" long Near-invisible design Application 2.4 GHz ISM Band Distributed Antenna Systems, DAS IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Compact 3 dBi Ceiling Mount Omni Antenna - HG2403CU - L-com, Inc.
North Andover, MA, United States
2.4 GHz Compact 3 dBi Ceiling Mount Omni Antenna
HG2403CU
2.4 GHz Compact 3 dBi Ceiling Mount Omni Antenna HG2403CU
This very compact high performance 2.4 GHz ceiling-mount omnidirectional WiFi antenna provides broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other in-building applications where wide coverage is desired. This omni antenna is only 2.5" long and features an aesthetic white ABS plastic radome. It is typically ceiling-mounted through a single hole in a standard suspended ceiling tile using the included mounting hardware. Because of its near-invisible design this RF antenna is ideal for use in office environments and public buildings where durability and aesthetics are important. Features Easy to mount Compact size, only 2.5" long Near-invisible design Application 2.4 GHz ISM Band Distributed Antenna Systems, DAS IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications WiFi & Wireless Video Systems Bluetooth® & Public Wireless Hotspot

This very compact high performance 2.4 GHz ceiling-mount omnidirectional WiFi antenna provides broad coverage and 3 dBi gain. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other in-building applications where wide coverage is desired.
This omni antenna is only 2.5" long and features an aesthetic white ABS plastic radome. It is typically ceiling-mounted through a single hole in a standard suspended ceiling tile using the included mounting hardware. Because of its near-invisible design this RF antenna is ideal for use in office environments and public buildings where durability and aesthetics are important.

Features

  • Easy to mount
  • Compact size, only 2.5" long
  • Near-invisible design

Application

  • 2.4 GHz ISM Band
  • Distributed Antenna Systems, DAS
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N, MIMO) Applications
  • WiFi & Wireless Video Systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet
Antenna, Ceiling Omni, 2.4Ghz; Antenna Type L-Com - 23T6267 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Ceiling Omni, 2.4Ghz; Antenna Type L-Com
23T6267
Antenna, Ceiling Omni, 2.4Ghz; Antenna Type L-Com 23T6267
ANTENNA, CEILING OMNI, 2.4GHZ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, CEILING OMNI, 2.4GHZ; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Ceiling; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2403CU 23T6267
Product Name 2.4 GHz Compact 3 dBi Ceiling Mount Omni Antenna Antenna, Ceiling Omni, 2.4Ghz; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118909-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 1248707 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details