L-com, Inc. 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-TNC Plug Connectors HG2403-SDC-3RTP

Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design Three (3) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Application 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot
Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design Three (3) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Application 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-TNC Plug Connectors - HG2403-SDC-3RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-TNC Plug Connectors
HG2403-SDC-3RTP
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-TNC Plug Connectors HG2403-SDC-3RTP
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features Compact/Aesthetic ceiling mount design Three (3) Integrated Spatial Diversity Antennas, single package Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Application 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot

The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports.

Features

  • Compact/Aesthetic ceiling mount design
  • Three (3) Integrated Spatial Diversity Antennas, single package
  • Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router
  • 18in cable length with multiple connector options
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 2.4 GHz Wireless LAN and WiFi Systems
  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
  • Supports IEEE 802.11b/g/n
  • 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers
  • Indoor Wireless Hotspot
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403-SDC-3RTP
Product Name 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-TNC Plug Connectors
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Multi-Band Antennas - 2766685 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details