L-com, Inc. 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-SMA Plug Connectors HG2403-SDC-3RSP

Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Three (3) Integrated Spatial Diversity Antennas, single package Compact/Aesthetic ceiling mount design Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Application 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n
Description
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Three (3) Integrated Spatial Diversity Antennas, single package Compact/Aesthetic ceiling mount design Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Application 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-SMA Plug Connectors - HG2403-SDC-3RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-SMA Plug Connectors
HG2403-SDC-3RSP
2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-SMA Plug Connectors HG2403-SDC-3RSP
The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports. Features 18in cable length with multiple connector options MIMO - Multiple-Input and Multiple-Output Three (3) Integrated Spatial Diversity Antennas, single package Compact/Aesthetic ceiling mount design Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router Application 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers Indoor Wireless Hotspot 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n

The HyperLink Wireless SDC series 2.4 GHz spatial diversity MIMO omni ceiling antennas feature three independent antenna elements in a single package. Measuring only 5.8 inches in diameter, the SDC series is designed for use with access points and routers with up to three antenna ports.

Features

  • 18in cable length with multiple connector options
  • MIMO - Multiple-Input and Multiple-Output
  • Three (3) Integrated Spatial Diversity Antennas, single package
  • Compact/Aesthetic ceiling mount design
  • Works with 1x2, 2x2, 2x3, 3x3 MIMO AP/Router

Application

  • 1x2, 2x2, 2x3, 3x3 MIMO Access Points and Routers
  • Indoor Wireless Hotspot
  • 2.4 GHz Wireless LAN and WiFi Systems
  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
  • Supports IEEE 802.11b/g/n
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403-SDC-3RSP
Product Name 2.4 GHz 3 dBi Spatial Diversity MIMO/802.11n Ceiling Antenna - 18in RP-SMA Plug Connectors
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Multi-Band Antennas - 2766678 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.8 dB
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details