L-com, Inc. Embedded 2.4 GHz Flex PCB Antenna, 2 dBi gain, IPEX Connector HG2402FPU-100IPEX

Description
The HG2402FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient flex printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet
Description
The HG2402FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient flex printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded 2.4 GHz Flex PCB Antenna, 2 dBi gain, IPEX Connector - HG2402FPU-100IPEX - L-com, Inc.
North Andover, MA, United States
Embedded 2.4 GHz Flex PCB Antenna, 2 dBi gain, IPEX Connector
HG2402FPU-100IPEX
Embedded 2.4 GHz Flex PCB Antenna, 2 dBi gain, IPEX Connector HG2402FPU-100IPEX
The HG2402FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems. Features Highly efficient flex printed circuit board (PCB) design Designed for omni-directional applications Low profile, compact size IPEX connector Application Integrate into self contained wireless equipment Embedded applications requiring integration flexibility 2.4 GHz WLAN and Bluetooth

The HG2402FPU-100IPEX is an omnidirectional antenna designed to integrate into devices requiring wireless capability. By embedding these antennas directly into a device, the need for external antennas is eliminated. The omni-directional radiation pattern makes it ideal for multipoint and mobile wireless systems.

Features

  • Highly efficient flex printed circuit board (PCB) design
  • Designed for omni-directional applications
  • Low profile, compact size
  • IPEX connector

Application

  • Integrate into self contained wireless equipment
  • Embedded applications requiring integration flexibility
  • 2.4 GHz WLAN and Bluetooth
Supplier's Site Datasheet
Ant Pcb 2400Mhz 2.5Dbi Ipex Con 27X18Mm Flex L-Com - 23AK3317 - Newark, An Avnet Company
Chicago, IL, United States
Ant Pcb 2400Mhz 2.5Dbi Ipex Con 27X18Mm Flex L-Com
23AK3317
Ant Pcb 2400Mhz 2.5Dbi Ipex Con 27X18Mm Flex L-Com 23AK3317
ANT PCB 2400MHZ 2.5DBI IPEX CON 27X18MM FLEX

ANT PCB 2400MHZ 2.5DBI IPEX CON 27X18MM FLEX

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2402FPU-100IPEX 23AK3317
Product Name Embedded 2.4 GHz Flex PCB Antenna, 2 dBi gain, IPEX Connector Ant Pcb 2400Mhz 2.5Dbi Ipex Con 27X18Mm Flex L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 0600-00012-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
Telemetry Antennas - 1367704 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details