L-com, Inc. 2.4 GHz 0 dBi Rubber Duck STUB Antenna - RIGID RP-SMA Plug HG2400RDR-RSP

Description
HyperGain "Rubber-Duck" STUB Wireless LAN antenna provide broad coverage with an omni-directional pattern. This antenna features a RIGID RP-SMA Plug connector. It is ideal for low profile and tight clearence applications. Features RIGID RP-SMA Plug connector Short STUB antenna for low profile applications Unity gain of 0 dBi Ideal for factory floor applications Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
HyperGain "Rubber-Duck" STUB Wireless LAN antenna provide broad coverage with an omni-directional pattern. This antenna features a RIGID RP-SMA Plug connector. It is ideal for low profile and tight clearence applications. Features RIGID RP-SMA Plug connector Short STUB antenna for low profile applications Unity gain of 0 dBi Ideal for factory floor applications Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 0 dBi Rubber Duck STUB Antenna - RIGID RP-SMA Plug - HG2400RDR-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 0 dBi Rubber Duck STUB Antenna - RIGID RP-SMA Plug
HG2400RDR-RSP
2.4 GHz 0 dBi Rubber Duck STUB Antenna - RIGID RP-SMA Plug HG2400RDR-RSP
HyperGain "Rubber-Duck" STUB Wireless LAN antenna provide broad coverage with an omni-directional pattern. This antenna features a RIGID RP-SMA Plug connector. It is ideal for low profile and tight clearence applications. Features RIGID RP-SMA Plug connector Short STUB antenna for low profile applications Unity gain of 0 dBi Ideal for factory floor applications Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems

HyperGain "Rubber-Duck" STUB Wireless LAN antenna provide broad coverage with an omni-directional pattern. This antenna features a RIGID RP-SMA Plug connector. It is ideal for low profile and tight clearence applications.

Features

  • RIGID RP-SMA Plug connector
  • Short STUB antenna for low profile applications
  • Unity gain of 0 dBi
  • Ideal for factory floor applications

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2400RDR-RSP
Product Name 2.4 GHz 0 dBi Rubber Duck STUB Antenna - RIGID RP-SMA Plug
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WCWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details