L-com, Inc. 1.9 GHz 12 dBi Flat Patch Antenna - N Female Connector HG1912P-NF

Description
This compact high performance 1.9GHz flat patch antenna provides 12 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1912P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features Compact size with 12 inch coax lead Durable UV-stable, UL flame rated radome Can be installed for either vertical or horizontal polarization DC Short lightning protecting Low loss solid brass element Application 1.9 GHz band applications PCS cellular radio applications Cellular LTE Optional mounting brackets available
Datasheet
Description
This compact high performance 1.9GHz flat patch antenna provides 12 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1912P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features Compact size with 12 inch coax lead Durable UV-stable, UL flame rated radome Can be installed for either vertical or horizontal polarization DC Short lightning protecting Low loss solid brass element Application 1.9 GHz band applications PCS cellular radio applications Cellular LTE Optional mounting brackets available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9 GHz 12 dBi Flat Patch Antenna - N Female Connector - HG1912P-NF - L-com, Inc.
North Andover, MA, United States
1.9 GHz 12 dBi Flat Patch Antenna - N Female Connector
HG1912P-NF
1.9 GHz 12 dBi Flat Patch Antenna - N Female Connector HG1912P-NF
This compact high performance 1.9GHz flat patch antenna provides 12 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1912P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features Compact size with 12 inch coax lead Durable UV-stable, UL flame rated radome Can be installed for either vertical or horizontal polarization DC Short lightning protecting Low loss solid brass element Application 1.9 GHz band applications PCS cellular radio applications Cellular LTE Optional mounting brackets available

This compact high performance 1.9GHz flat patch antenna provides 12 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired.
This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1912P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts.

Features

  • Compact size with 12 inch coax lead
  • Durable UV-stable, UL flame rated radome
  • Can be installed for either vertical or horizontal polarization
  • DC Short lightning protecting
  • Low loss solid brass element

Application

  • 1.9 GHz band applications
  • PCS cellular radio applications
  • Cellular
  • LTE
  • Optional mounting brackets available
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG1912P-NF
Product Name 1.9 GHz 12 dBi Flat Patch Antenna - N Female Connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

LTE/HSPA+/GPRS, Full-size mPCIe,w/ SIM Slot, 4G Antennas, for EMEA/APAC and Americas regions -  - Advantech
Specs
Applications Cellular or PCS Terminal
Technology Type Dipole
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP21-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details