L-com, Inc. 1.9 GHz 11 dBi Omnidirectional Antenna HG1911U-PRO

Description
The HyperGain HG1911U-PRO is a high performance omnidirectional antenna designed for the 1900 MHz band. It is ideally suited for multipoint Personal Communication Services (PCS) and 1.9GHz cellular band applications where high gain and wide coverage is desired. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG1911U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.52" diameter white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. This antenna is also available in a 5-pack, HG1911U-PRO-5PK. Features All weather operation Lightweight fiberglass radome Solid brass elements Superior performance Rugged industrial grade design Application Personal Communication Service (PCS) 1.9 GHz band applications Cellular LTE Multipoint applications
Datasheet
Description
The HyperGain HG1911U-PRO is a high performance omnidirectional antenna designed for the 1900 MHz band. It is ideally suited for multipoint Personal Communication Services (PCS) and 1.9GHz cellular band applications where high gain and wide coverage is desired. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG1911U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.52" diameter white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. This antenna is also available in a 5-pack, HG1911U-PRO-5PK. Features All weather operation Lightweight fiberglass radome Solid brass elements Superior performance Rugged industrial grade design Application Personal Communication Service (PCS) 1.9 GHz band applications Cellular LTE Multipoint applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9 GHz 11 dBi Omnidirectional Antenna - HG1911U-PRO - L-com, Inc.
North Andover, MA, United States
1.9 GHz 11 dBi Omnidirectional Antenna
HG1911U-PRO
1.9 GHz 11 dBi Omnidirectional Antenna HG1911U-PRO
The HyperGain HG1911U-PRO is a high performance omnidirectional antenna designed for the 1900 MHz band. It is ideally suited for multipoint Personal Communication Services (PCS) and 1.9GHz cellular band applications where high gain and wide coverage is desired. This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG1911U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. This omni antenna’s construction features a rugged 1.52" diameter white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation. This antenna is also available in a 5-pack, HG1911U-PRO-5PK. Features All weather operation Lightweight fiberglass radome Solid brass elements Superior performance Rugged industrial grade design Application Personal Communication Service (PCS) 1.9 GHz band applications Cellular LTE Multipoint applications

The HyperGain HG1911U-PRO is a high performance omnidirectional antenna designed for the 1900 MHz band. It is ideally suited for multipoint Personal Communication Services (PCS) and 1.9GHz cellular band applications where high gain and wide coverage is desired.
This antenna features an integral N-Female type connector that mounts through the wall of an equipment enclosure. Included with the HG1911U-PRO is a dual u-bolt mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
This omni antenna’s construction features a rugged 1.52" diameter white fiberglass radome for durability, aesthetics and long service life. It is designed for all weather operation.
This antenna is also available in a 5-pack, HG1911U-PRO-5PK.

Features

  • All weather operation
  • Lightweight fiberglass radome
  • Solid brass elements
  • Superior performance
  • Rugged industrial grade design

Application

  • Personal Communication Service (PCS)
  • 1.9 GHz band applications
  • Cellular
  • LTE
  • Multipoint applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG1911U-PRO
Product Name 1.9 GHz 11 dBi Omnidirectional Antenna
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
433MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433FPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 4 dB
View Details
H-Field Rod Antenna - Model HFR-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details