L-com, Inc. 1.9 GHz 8 dBi Flat Patch Antenna - N Female Connector HG1908P-NF

Description
This very compact 1.9GHz flat patch antenna provides 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1908P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features Compact size, 4.5" Square with 12 inch coax lead Durable UV-stable, UL flame rated radome Can be installed for either vertical or horizontal polarization DC Short lightning protecting Low loss solid brass element Application 1.9 GHz band applications LTE PCS cellular radio applications
Datasheet
Description
This very compact 1.9GHz flat patch antenna provides 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1908P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features Compact size, 4.5" Square with 12 inch coax lead Durable UV-stable, UL flame rated radome Can be installed for either vertical or horizontal polarization DC Short lightning protecting Low loss solid brass element Application 1.9 GHz band applications LTE PCS cellular radio applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9 GHz 8 dBi Flat Patch Antenna - N Female Connector - HG1908P-NF - L-com, Inc.
North Andover, MA, United States
1.9 GHz 8 dBi Flat Patch Antenna - N Female Connector
HG1908P-NF
1.9 GHz 8 dBi Flat Patch Antenna - N Female Connector HG1908P-NF
This very compact 1.9GHz flat patch antenna provides 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired. This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1908P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts. Features Compact size, 4.5" Square with 12 inch coax lead Durable UV-stable, UL flame rated radome Can be installed for either vertical or horizontal polarization DC Short lightning protecting Low loss solid brass element Application 1.9 GHz band applications LTE PCS cellular radio applications

This very compact 1.9GHz flat patch antenna provides 8 dBi gain with very broad coverage. It is suitable for both indoor and outdoor applications in the 1.9 GHz band. Typical applications include Personal Communication Services (PCS) cellular radio wireless applications where directional coverage and low visibility are desired.
This antenna is lightweight and features an aesthetic UV-stable, UL flame rated white plastic radome which can also be painted to match the room or building structure. The HG1908P can be installed for horizontal or vertical polarization. It can be wall or ceiling mounted, as well as mast-mounted using U-bolts.

Features

  • Compact size, 4.5" Square with 12 inch coax lead
  • Durable UV-stable, UL flame rated radome
  • Can be installed for either vertical or horizontal polarization
  • DC Short lightning protecting
  • Low loss solid brass element

Application

  • 1.9 GHz band applications
  • LTE
  • PCS cellular radio applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG1908P-NF
Product Name 1.9 GHz 8 dBi Flat Patch Antenna - N Female Connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WISRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details