L-com, Inc. 1.9 GHz 3 dBi Rubber Duck Omni Mag/Base Antenna - SMA Male Connector HG1903MGRD-SM

Description
This compact 1.9GHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for Personal Communication Services (PCS) cellular radio wireless applications where omni-directional coverage and low visibility are desired. The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Optional Connectors can be ordered. Contact Hyperlink sales for more information. Features Antenna features tilt and swivel design Compact size, only 6.7 " long Flexible "Rubber Duck" antenna with SMA Male Connector Magnetic base with 5 ft. high performance low-loss 100-series cable Application Mobile applications PCS cellular radio applications 1.9 GHz band applications GPRS/EDGE or CSD, (WAN) connections on GSM 1900 networks (Sony Ericsson® Edge PC-Card) LTE
Datasheet
Description
This compact 1.9GHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for Personal Communication Services (PCS) cellular radio wireless applications where omni-directional coverage and low visibility are desired. The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Optional Connectors can be ordered. Contact Hyperlink sales for more information. Features Antenna features tilt and swivel design Compact size, only 6.7 " long Flexible "Rubber Duck" antenna with SMA Male Connector Magnetic base with 5 ft. high performance low-loss 100-series cable Application Mobile applications PCS cellular radio applications 1.9 GHz band applications GPRS/EDGE or CSD, (WAN) connections on GSM 1900 networks (Sony Ericsson® Edge PC-Card) LTE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.9 GHz 3 dBi Rubber Duck Omni Mag/Base Antenna - SMA Male Connector - HG1903MGRD-SM - L-com, Inc.
North Andover, MA, United States
1.9 GHz 3 dBi Rubber Duck Omni Mag/Base Antenna - SMA Male Connector
HG1903MGRD-SM
1.9 GHz 3 dBi Rubber Duck Omni Mag/Base Antenna - SMA Male Connector HG1903MGRD-SM
This compact 1.9GHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for Personal Communication Services (PCS) cellular radio wireless applications where omni-directional coverage and low visibility are desired. The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Optional Connectors can be ordered. Contact Hyperlink sales for more information. Features Antenna features tilt and swivel design Compact size, only 6.7 " long Flexible "Rubber Duck" antenna with SMA Male Connector Magnetic base with 5 ft. high performance low-loss 100-series cable Application Mobile applications PCS cellular radio applications 1.9 GHz band applications GPRS/EDGE or CSD, (WAN) connections on GSM 1900 networks (Sony Ericsson® Edge PC-Card) LTE

This compact 1.9GHz omnidirectional "rubber-duck" antenna provides broad coverage and 3 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for Personal Communication Services (PCS) cellular radio wireless applications where omni-directional coverage and low visibility are desired. The compact size of this antenna is ideal where omni-directional coverage and low visibility are desired. Mobile applications including service vehicles, public transportation, law enforcement, mining and construction vehicles, as well a numerous other commercial and industrial applications where mobility is required.
This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.
Optional Connectors can be ordered. Contact Hyperlink sales for more information.

Features

  • Antenna features tilt and swivel design
  • Compact size, only 6.7 " long
  • Flexible "Rubber Duck" antenna with SMA Male Connector
  • Magnetic base with 5 ft. high performance low-loss 100-series cable

Application

  • Mobile applications
  • PCS cellular radio applications
  • 1.9 GHz band applications
  • GPRS/EDGE or CSD, (WAN) connections on GSM 1900 networks (Sony Ericsson® Edge PC-Card)
  • LTE
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG1903MGRD-SM
Product Name 1.9 GHz 3 dBi Rubber Duck Omni Mag/Base Antenna - SMA Male Connector
Applications Basestation
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195760-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, WLAN, Wi-Fi, GPS, ZigBee, GNSS
Polarization Linear
Primary Frequency Range 1559.0 to 5875.0 MHz
View Details
6 suppliers
WiFi Antennas - 2269047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
VHF/UHF Antenna Kit - SAS-530 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details