L-com, Inc. 1710-2700 MHz 10 dBi Gain Omnidirectional PRO Series Antenna - Type N Female Connector, Fiberglass Radome HG172710U-PRO

Description
The L-com HG172710U-PRO is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG172710U-PRO has 8 to 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG172710U-PRO operates from 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG172710U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG172710U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG172710U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Rugged industrial grade design 360° Omnidirectional Pattern 10 dBi gain Application 1800, 1900, 2100, 2600 Cellular Band Operation Supports midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications
Datasheet
Description
The L-com HG172710U-PRO is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG172710U-PRO has 8 to 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG172710U-PRO operates from 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG172710U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG172710U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG172710U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Rugged industrial grade design 360° Omnidirectional Pattern 10 dBi gain Application 1800, 1900, 2100, 2600 Cellular Band Operation Supports midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1710-2700 MHz 10 dBi Gain Omnidirectional PRO Series Antenna - Type N Female Connector, Fiberglass Radome - HG172710U-PRO - L-com, Inc.
North Andover, MA, United States
1710-2700 MHz 10 dBi Gain Omnidirectional PRO Series Antenna - Type N Female Connector, Fiberglass Radome
HG172710U-PRO
1710-2700 MHz 10 dBi Gain Omnidirectional PRO Series Antenna - Type N Female Connector, Fiberglass Radome HG172710U-PRO
The L-com HG172710U-PRO is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG172710U-PRO has 8 to 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG172710U-PRO operates from 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG172710U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG172710U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG172710U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Includes heavy duty steel mast mounting brackets Lightweight fiberglass radome Integral N-Female connector Rugged industrial grade design 360° Omnidirectional Pattern 10 dBi gain Application 1800, 1900, 2100, 2600 Cellular Band Operation Supports midband LTE and 5G networks Point to Multipoint and Non Line of Sight (NLOS) Applications

The L-com HG172710U-PRO is a high performance LTE outdoor omnidirectional antenna specifically designed for cellular networks. L-coms HG172710U-PRO has 8 to 10 dBi gain and can be used to broadcast Cellular LTE signals. The HG172710U-PRO operates from 1710 to 2700 MHz which is ideal for 5G, LTE, PCS, UMTS applications including LoRA, LTE-M, and NB-IOT. The Multi-Band design of the L-com HG172710U-PRO antenna eliminates the need to purchase different antennas for each frequency. This simplifies installations since the same antenna can be used for a wide array of telecommunication applications where wide coverage is desired. The HG172710U-PRO from L-com has omnidirectional patterns with vertical polarization and features Type N connectors.The Type N connectorized HG172710U-PRO antenna from L-com is designed specifically for outdoor operation and is ideal for point to multipoint use in large open areas such as base station installations or large campuses. The included mounting bracket and hardware makes this antenna very easy to install. This LTE outdoor omnidirectional antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Includes heavy duty steel mast mounting brackets
  • Lightweight fiberglass radome
  • Integral N-Female connector
  • Rugged industrial grade design
  • 360° Omnidirectional Pattern
  • 10 dBi gain

Application

  • 1800, 1900, 2100, 2600 Cellular Band Operation
  • Supports midband LTE and 5G networks
  • Point to Multipoint and Non Line of Sight (NLOS) Applications
Supplier's Site Datasheet
1710-2700Mhz 10 Dbi Omni Antenna, N Fema L-Com - 23AK3314 - Newark, An Avnet Company
Chicago, IL, United States
1710-2700Mhz 10 Dbi Omni Antenna, N Fema L-Com
23AK3314
1710-2700Mhz 10 Dbi Omni Antenna, N Fema L-Com 23AK3314
1710-2700MHZ 10 DBI OMNI ANTENNA, N FEMA

1710-2700MHZ 10 DBI OMNI ANTENNA, N FEMA

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG172710U-PRO 23AK3314
Product Name 1710-2700 MHz 10 dBi Gain Omnidirectional PRO Series Antenna - Type N Female Connector, Fiberglass Radome 1710-2700Mhz 10 Dbi Omni Antenna, N Fema L-Com
Applications Basestation; Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIFPC-5L10CP39-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 to 5 dB
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details