L-com, Inc. 3 dBi Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector HG143PS-NMO

Description
This field tunable VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features NMO mount, Black Chrome Finish Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This field tunable VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features NMO mount, Black Chrome Finish Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 dBi Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector - HG143PS-NMO - L-com, Inc.
North Andover, MA, United States
3 dBi Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector
HG143PS-NMO
3 dBi Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector HG143PS-NMO
This field tunable VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features NMO mount, Black Chrome Finish Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction

This field tunable VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base.

Features

  • NMO mount, Black Chrome Finish
  • Flexible Black Polymer Alloy Spring
  • O-ring seal for waterproof construction
  • Durable Xenoy™ base with TPV over mold dust seal and grip ring

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant 3 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com - 23AK3311 - Newark, An Avnet Company
Chicago, IL, United States
Ant 3 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com
23AK3311
Ant 3 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com 23AK3311
ANT 3 DBI POLY SPRING VEHICULAR ANTENNA 144-174 MH

ANT 3 DBI POLY SPRING VEHICULAR ANTENNA 144-174 MH

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG143PS-NMO 23AK3311
Product Name 3 dBi Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector Ant 3 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details