L-com, Inc. 2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector HG142PSGI-NMO

Description
This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Field tunable Ground independent NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Field tunable Ground independent NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector - HG142PSGI-NMO - L-com, Inc.
North Andover, MA, United States
2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector
HG142PSGI-NMO
2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector HG142PSGI-NMO
This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base. Features Field tunable Ground independent NMO Mount, Black Chrome Finish Flexible Black Polymer Alloy Spring O-ring seal for waterproof construction Durable Xenoy™ base with TPV over mold dust seal and grip ring Application Service vehicles Public Safety Public Transportation Mining & construction

This ground plane independent VHF mobile omnidirectional antenna is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. This antenna features a flexible Poly Spring base. Unlike the traditional metal spring base, the Poly Spring will not corrode and does not generate electrical noise when flexed during use. It has a standard TAD/NMO Motorola-type mobile base.

Features

  • Field tunable
  • Ground independent
  • NMO Mount, Black Chrome Finish
  • Flexible Black Polymer Alloy Spring
  • O-ring seal for waterproof construction
  • Durable Xenoy™ base with TPV over mold dust seal and grip ring

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant 2 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com - 23AK3309 - Newark, An Avnet Company
Chicago, IL, United States
Ant 2 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com
23AK3309
Ant 2 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com 23AK3309
ANT 2 DBI POLY SPRING VEHICULAR ANTENNA 144-174 MH

ANT 2 DBI POLY SPRING VEHICULAR ANTENNA 144-174 MH

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG142PSGI-NMO 23AK3309
Product Name 2 dBi Ground Independent Tunable Poly Spring Vehicular Antenna 144-174 MHz NMO Mount Connector Ant 2 Dbi Poly Spring Vehicular Antenna 144-174 Mh L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195736-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Cellular, ISM, GNSS, LTE
Polarization Linear
Primary Frequency Range 698.0 to 2710.0 MHz
View Details
6 suppliers
Multi-Band Antennas - 100796 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 4.4 dB
View Details
Biconical Antennas - Model SAS-547 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details