L-com, Inc. Dual Band Duplexed Antenna Kit with GPS 108-174 380-870 MHz NMO Mount/N Type Connectors HG10382DU-GPS

Description
Combined with a GPS antenna, this VHF/UHF duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a VHF/UHF duplexer, a pair of field tunable antennas, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna. Features Duplexer (VHF/UHF 108-174MHz/380-870MH z) with integral NType (m) Connectors (3 ea.) Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.) RG-58/U NMO mount (1 ea.) Field Tunable Antennas (2 ea.) RG-58/U Feed Cable (1 ea.) Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet
Description
Combined with a GPS antenna, this VHF/UHF duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a VHF/UHF duplexer, a pair of field tunable antennas, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna. Features Duplexer (VHF/UHF 108-174MHz/380-870MH z) with integral NType (m) Connectors (3 ea.) Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.) RG-58/U NMO mount (1 ea.) Field Tunable Antennas (2 ea.) RG-58/U Feed Cable (1 ea.) Application Service vehicles Public Safety Public Transportation Mining & construction
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Band Duplexed Antenna Kit with GPS 108-174 380-870 MHz NMO Mount/N Type Connectors - HG10382DU-GPS - L-com, Inc.
North Andover, MA, United States
Dual Band Duplexed Antenna Kit with GPS 108-174 380-870 MHz NMO Mount/N Type Connectors
HG10382DU-GPS
Dual Band Duplexed Antenna Kit with GPS 108-174 380-870 MHz NMO Mount/N Type Connectors HG10382DU-GPS
Combined with a GPS antenna, this VHF/UHF duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a VHF/UHF duplexer, a pair of field tunable antennas, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna. Features Duplexer (VHF/UHF 108-174MHz/380-870MH z) with integral NType (m) Connectors (3 ea.) Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.) RG-58/U NMO mount (1 ea.) Field Tunable Antennas (2 ea.) RG-58/U Feed Cable (1 ea.) Application Service vehicles Public Safety Public Transportation Mining & construction

Combined with a GPS antenna, this VHF/UHF duplexed mobile antenna kit is ideally suited for multipoint mobile applications including service vehicles, public transportation, public safety, mining and construction vehicles, as well numerous other commercial and industrial applications where mobility and wide coverage is desired. The antenna kit features a VHF/UHF duplexer, a pair of field tunable antennas, and a GPS antenna. This gives users the flexibility to operate radio transceivers in any VHF and UHF band with optimum performance. The kit allows the user to upgrade/switch to any NMO-type antenna.

Features

  • Duplexer (VHF/UHF 108-174MHz/380-870MHz) with integral NType (m) Connectors (3 ea.)
  • Low Loss HG-GPSNMO58-SMA NMO Combination mount with integrated GPS antenna (1 ea.)
  • RG-58/U NMO mount (1 ea.)
  • Field Tunable Antennas (2 ea.)
  • RG-58/U Feed Cable (1 ea.)

Application

  • Service vehicles
  • Public Safety
  • Public Transportation
  • Mining & construction
Supplier's Site Datasheet
Ant Kit 2 Dbi Duplexed 108-174/380-870/gps Mhz L-Com - 23AK3303 - Newark, An Avnet Company
Chicago, IL, United States
Ant Kit 2 Dbi Duplexed 108-174/380-870/gps Mhz L-Com
23AK3303
Ant Kit 2 Dbi Duplexed 108-174/380-870/gps Mhz L-Com 23AK3303
ANT KIT 2 DBI DUPLEXED 108-174/380-870/GPS MHZ

ANT KIT 2 DBI DUPLEXED 108-174/380-870/GPS MHZ

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG10382DU-GPS 23AK3303
Product Name Dual Band Duplexed Antenna Kit with GPS 108-174 380-870 MHz NMO Mount/N Type Connectors Ant Kit 2 Dbi Duplexed 108-174/380-870/gps Mhz L-Com
Applications Multi-band; GPS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
GSM & GPRS Antennas - 1248711 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 850.0 to ? MHz
Form Factor / Mounting External
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details