Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPS, GRIPS, AND CLOSURES
L-COM, INC.
FODC-LANYARD -- DUST CAP WITH LANYARD 2.5MM L-COM
L-com, Inc.
Dust Cap With Lanyard 2.5Mm L-Com
FODC-LANYARD
Description
DUST CAP WITH LANYARD 2.5MM
Newark, An Avnet Company
Done
Description
DUST CAP WITH LANYARD 2.5MM
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dust Cap With Lanyard 2.5Mm L-Com
89M9739
Dust Cap With Lanyard 2.5Mm L-Com
89M9739
DUST CAP WITH LANYARD 2.5MM
DUST CAP WITH LANYARD 2.5MM
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Caps, Grips, and Closures
Product Number
89M9739
Product Name
Dust Cap With Lanyard 2.5Mm L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Jergens, Inc.
Plastic Pad Covers
32908
Specs
Shape / Application
Round
Material
Nylon
View Details
ZAGO Manufacturing Company, Inc.
Special Sealing Plug
Specs
Shape / Application
Hex Cap
Features
Threaded
View Details
HydraCheck Inc.
Heat-Shrinkable Capsule for Clean Hose/Tube Ends
Specs
Shape / Application
Round
Diameter
2 inch (50.8 mm)
View Details
Shenzhen Milvent Technology Co., Limited
Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug
MIV-08MCV
Specs
Shape / Application
Screw Cap or Plug
Features
Threaded
Material
Brass in Nickel Plate
View Details