L-com, Inc. IP68 SC/PC Bulkhead Coupler, SMF or MM, without Seal and Nut, with Dust Cap FOA-SCN-D

Description
The L-com FOA-SCN-D is an IP68 SC Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-SCI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-SCN-D is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is included with the adapter, to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated SC-style adapter/coupler Designed for inline installations of adapters No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components Single mode or Multimode fiber Applications FOC-IPADCAP dust cap included Application Telecom Broadcast Oil and Gas Renewable Energy Medical
Description
The L-com FOA-SCN-D is an IP68 SC Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-SCI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-SCN-D is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is included with the adapter, to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated SC-style adapter/coupler Designed for inline installations of adapters No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components Single mode or Multimode fiber Applications FOC-IPADCAP dust cap included Application Telecom Broadcast Oil and Gas Renewable Energy Medical

Suppliers

Company
Product
Description
Supplier Links
IP68 SC/PC Bulkhead Coupler, SMF or MM, without Seal and Nut, with Dust Cap - FOA-SCN-D - L-com, Inc.
North Andover, MA, United States
IP68 SC/PC Bulkhead Coupler, SMF or MM, without Seal and Nut, with Dust Cap
FOA-SCN-D
IP68 SC/PC Bulkhead Coupler, SMF or MM, without Seal and Nut, with Dust Cap FOA-SCN-D
The L-com FOA-SCN-D is an IP68 SC Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-SCI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-SCN-D is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is included with the adapter, to protect this adapter from water and dust ingress when not connected in the field. Features IP68-rated SC-style adapter/coupler Designed for inline installations of adapters No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components Single mode or Multimode fiber Applications FOC-IPADCAP dust cap included Application Telecom Broadcast Oil and Gas Renewable Energy Medical

The L-com FOA-SCN-D is an IP68 SC Fiber Optic Adapter, intended for inline installations. It is similar to the FOA-SCI-0, but does not include the back seal and nut, providing an alternative configuration where these components are not required. Designed for use with single mode fiber and multimode fiber, the FOA-SCN-D is designed to be durable and provide reliable mechanical mating of cable assemblies in harsh/outdoor environments. The FOC-IPADCAP dust cap is included with the adapter, to protect this adapter from water and dust ingress when not connected in the field.

Features

  • IP68-rated SC-style adapter/coupler
  • Designed for inline installations of adapters
  • No back seal or nut for applications where smaller footprint is required, or IP rating does not require these components
  • Single mode or Multimode fiber Applications
  • FOC-IPADCAP dust cap included

Application

  • Telecom
  • Broadcast
  • Oil and Gas
  • Renewable Energy
  • Medical
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number FOA-SCN-D
Product Name IP68 SC/PC Bulkhead Coupler, SMF or MM, without Seal and Nut, with Dust Cap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round; Pipe Lock
Features Threaded
View Details
Pipe Plug, Mech, Night Cap Spigot End 12
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details