L-com, Inc. IP68 Waterproof Dust Cap for ECRJ or ECSJ D38999 Jam Nuts, Olive drab color with Zinc Nickel Finish ECRU1203U00

Description
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust, dirt, water and moisture Zinc Nickel finish Olive drab in color Designed to work with L-com's ECRJ & ECSJ lines of ruggedized D38999 Jam-Nuts Application Harsh environment Factory network Battlefield communication systems Industrial process control 10/100/1000 Base-T networks
Description
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust, dirt, water and moisture Zinc Nickel finish Olive drab in color Designed to work with L-com's ECRJ & ECSJ lines of ruggedized D38999 Jam-Nuts Application Harsh environment Factory network Battlefield communication systems Industrial process control 10/100/1000 Base-T networks

Suppliers

Company
Product
Description
Supplier Links
IP68 Waterproof Dust Cap for ECRJ or ECSJ D38999 Jam Nuts, Olive drab color with Zinc Nickel Finish - ECRU1203U00 - L-com, Inc.
North Andover, MA, United States
IP68 Waterproof Dust Cap for ECRJ or ECSJ D38999 Jam Nuts, Olive drab color with Zinc Nickel Finish
ECRU1203U00
IP68 Waterproof Dust Cap for ECRJ or ECSJ D38999 Jam Nuts, Olive drab color with Zinc Nickel Finish ECRU1203U00
Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle. Features Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust, dirt, water and moisture Zinc Nickel finish Olive drab in color Designed to work with L-com's ECRJ & ECSJ lines of ruggedized D38999 Jam-Nuts Application Harsh environment Factory network Battlefield communication systems Industrial process control 10/100/1000 Base-T networks

Lose or forget the dust cap for your Ruggedized RJ45 Jam-Nut, Flange Mount or In-line receptacle? Find replacement dust caps here. Even though the receptacles are transversely sealed, it is wise to utilize a dust cap to keep contaminants such as dust, dirt and water out of the exposed contacts of the RJ5 receptacle.

Features

  • Used to protect the exposed contacts on a ruggedized Jam-Nut from contaminates such as dust, dirt, water and moisture
  • Zinc Nickel finish
  • Olive drab in color
  • Designed to work with L-com's ECRJ & ECSJ lines of ruggedized D38999 Jam-Nuts

Application

  • Harsh environment
  • Factory network
  • Battlefield communication systems
  • Industrial process control
  • 10/100/1000 Base-T networks
Supplier's Site
Dust Cap, Ip68, Aluminium, Jam Nut Conn; Accessory Type L-Com - 74AH3411 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cap, Ip68, Aluminium, Jam Nut Conn; Accessory Type L-Com
74AH3411
Dust Cap, Ip68, Aluminium, Jam Nut Conn; Accessory Type L-Com 74AH3411
DUST CAP, IP68, ALUMINIUM, JAM NUT CONN; Accessory Type:Dust Cap; For Use With:L-Com ECRJ, ECSJ & D38999 Jam-Nut Connectors; Connector Body Material:Aluminum Body; Product Range:- RoHS Compliant: Yes

DUST CAP, IP68, ALUMINIUM, JAM NUT CONN; Accessory Type:Dust Cap; For Use With:L-Com ECRJ, ECSJ & D38999 Jam-Nut Connectors; Connector Body Material:Aluminum Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Caps, Grips, and Closures Caps, Grips, and Closures
Product Number ECRU1203U00 74AH3411
Product Name IP68 Waterproof Dust Cap for ECRJ or ECSJ D38999 Jam Nuts, Olive drab color with Zinc Nickel Finish Dust Cap, Ip68, Aluminium, Jam Nut Conn; Accessory Type L-Com
Material Aluminum; Aluminum Body
Unlock Full Specs
to access all available technical data

Similar Products

 - 440T-ASFC110B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Silicone Flange Caps - FC - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Threaded; Flange
Material Rubber - Silicone; Silicone
Straight Thread 10-24, M5
View Details