L-com, Inc. 19 Wall Mount Pivoting Cabinet, 21U; Rack U Height L-Com DWR-2117PD

Description
19" WALL MOUNT PIVOTING CABINET, 21U; Rack U Height:21U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:
Description
19" WALL MOUNT PIVOTING CABINET, 21U; Rack U Height:21U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

Suppliers

Company
Product
Description
Supplier Links
19 Wall Mount Pivoting Cabinet, 21U; Rack U Height L-Com - 89M9461 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Mount Pivoting Cabinet, 21U; Rack U Height L-Com
89M9461
19 Wall Mount Pivoting Cabinet, 21U; Rack U Height L-Com 89M9461
19" WALL MOUNT PIVOTING CABINET, 21U; Rack U Height:21U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

19" WALL MOUNT PIVOTING CABINET, 21U; Rack U Height:21U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89M9461
Product Name 19 Wall Mount Pivoting Cabinet, 21U; Rack U Height L-Com
Width 19.00 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
R2V vertical drawer cabinets - RL-5HDG30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details