L-com, Inc. 19 Wall Mount Pivoting Cabinet, 10U; Rack U Height L-Com DWR-1017PD

Description
19" WALL MOUNT PIVOTING CABINET, 10U; Rack U Height:10U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:
Description
19" WALL MOUNT PIVOTING CABINET, 10U; Rack U Height:10U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

Suppliers

Company
Product
Description
Supplier Links
19 Wall Mount Pivoting Cabinet, 10U; Rack U Height L-Com - 89M9459 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Mount Pivoting Cabinet, 10U; Rack U Height L-Com
89M9459
19 Wall Mount Pivoting Cabinet, 10U; Rack U Height L-Com 89M9459
19" WALL MOUNT PIVOTING CABINET, 10U; Rack U Height:10U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

19" WALL MOUNT PIVOTING CABINET, 10U; Rack U Height:10U; Enclosure Material:-; Body Color:-; External Height - Metric:-; External Width - Metric:482.6mm; External Depth - Metric:-; External Height - Imperial:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 89M9459
Product Name 19 Wall Mount Pivoting Cabinet, 10U; Rack U Height L-Com
Width 19.00 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
Machining tool storage - NRVM-NH420105L3B - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details