L-com, Inc. End Cap with DB25F, Solder Type DIYM25F

Description
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features DB25 female end cap for user defined adapters Heavy gauge steel construction for long life End caps utilize solder cup D-Sub connectors for easy termination of wire or components Gold plated contacts provide reliable connections with repeated mating cycles Application Custom OEM applications Data networking RS-232 RS-485
Description
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features DB25 female end cap for user defined adapters Heavy gauge steel construction for long life End caps utilize solder cup D-Sub connectors for easy termination of wire or components Gold plated contacts provide reliable connections with repeated mating cycles Application Custom OEM applications Data networking RS-232 RS-485

Suppliers

Company
Product
Description
Supplier Links
End Cap with DB25F, Solder Type - DIYM25F - L-com, Inc.
North Andover, MA, United States
End Cap with DB25F, Solder Type
DIYM25F
End Cap with DB25F, Solder Type DIYM25F
A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided. Features DB25 female end cap for user defined adapters Heavy gauge steel construction for long life End caps utilize solder cup D-Sub connectors for easy termination of wire or components Gold plated contacts provide reliable connections with repeated mating cycles Application Custom OEM applications Data networking RS-232 RS-485

A fully shielded metal case plus a variety of end caps allow the user to create and build a variety of data line adapters. End cap options include DB9, DB25, DB37 female plus blank and 0.5" hole versions. 3" x 3" x 1" size allows ample room for a PC board and small components. Durable construction featuring heavy gauge steel and nickel plated end caps. Color is beige, (8) assembly screws provided.

Features

  • DB25 female end cap for user defined adapters
  • Heavy gauge steel construction for long life
  • End caps utilize solder cup D-Sub connectors for easy termination of wire or components
  • Gold plated contacts provide reliable connections with repeated mating cycles

Application

  • Custom OEM applications
  • Data networking
  • RS-232
  • RS-485
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Caps, Grips, and Closures
Product Number DIYM25F
Product Name End Cap with DB25F, Solder Type
Unlock Full Specs
to access all available technical data

Similar Products