Dual-purpose slimline high density socket savers extend the life by taking the abuse of frequently mated D-sub connectors used on expensive cables and ports. They are also panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.
Features
Application
D SUB GENDER CHANGER, DB44 PLUG-FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:44Position
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Gender Changers |
| Product Number | DGBH44MF | 67J6805 |
| Product Name | Slimline Socket Saver, HD44 Male / Female | D Sub Gender Changer, Db44 Plug-Female; D Sub Connector A L-Com |
| Connector Type | D-Sub Connector |