L-com, Inc. Slimline Gender Changer, HD15 Male / Male (VGA Coupler) DGBH15M

Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments
Datasheet
Description
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Gender Changer, HD15 Male / Male (VGA Coupler) - DGBH15M - L-com, Inc.
North Andover, MA, United States
Slimline Gender Changer, HD15 Male / Male (VGA Coupler)
DGBH15M
Slimline Gender Changer, HD15 Male / Male (VGA Coupler) DGBH15M
Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative. Features Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Fully shielded to protect against EMI (electromagnetic interference) HD15 is often used in VGA adapter applications Wired straight through to pass signals through a panel or enclosure Application Bulkhead/enclosure Cable extension Data networking EMI/RFI rich environments

Dual-purpose slimline high density gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.

Features

  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
  • Fully shielded to protect against EMI (electromagnetic interference)
  • HD15 is often used in VGA adapter applications
  • Wired straight through to pass signals through a panel or enclosure

Application

  • Bulkhead/enclosure
  • Cable extension
  • Data networking
  • EMI/RFI rich environments
Supplier's Site
Changer, Slimline Gender; Hi-Density Subminiature; DB-15 male/male - 70127146 - Allied Electronics, Inc.
Fort Worth, TX, USA
Changer, Slimline Gender; Hi-Density Subminiature; DB-15 male/male
70127146
Changer, Slimline Gender; Hi-Density Subminiature; DB-15 male/male 70127146
Slimline Gender Changer for Use with DB-15 Male⁄Male Wired straight through to pass signals through a panel or enclosure Fully shielded to protect against EMI (electromagnetic interference) Gold plated contacts provide reliable connections with repeated mating cycles UL grade 94V-0 connector insulator satisfies flammability requirements Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications.

Slimline Gender Changer for Use with DB-15 Male⁄Male

  • Wired straight through to pass signals through a panel or enclosure
  • Fully shielded to protect against EMI (electromagnetic interference)
  • Gold plated contacts provide reliable connections with repeated mating cycles
  • UL grade 94V-0 connector insulator satisfies flammability requirements
    Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead. The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications.
Supplier's Site
D Sub Gender Changer, 15Male-15Male; D Sub Connector A L-Com - 89M9014 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Gender Changer, 15Male-15Male; D Sub Connector A L-Com
89M9014
D Sub Gender Changer, 15Male-15Male; D Sub Connector A L-Com 89M9014
D SUB GENDER CHANGER, 15MALE-15MALE; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Convert To Positions:15Position s RoHS Compliant: Yes

D SUB GENDER CHANGER, 15MALE-15MALE; D Sub Connector A:High Density D Sub; Convert From Gender:Plug; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Plug; Convert To Positions:15Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Gender Changers
Product Number DGBH15M 70127146 89M9014
Product Name Slimline Gender Changer, HD15 Male / Male (VGA Coupler) Changer, Slimline Gender; Hi-Density Subminiature; DB-15 male/male D Sub Gender Changer, 15Male-15Male; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data