Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.
Features
Application
D SUB GENDER CHANGER, 9MALE-9MALE; D Sub Connector A:Standard D Sub; Convert From Gender:Plug; Convert From Positions:9Positions
Slimline Gender Changer for Use with D-B9 Male⁄Male
| L-com, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Gender Changers | Electrical Connectors |
| Product Number | DGB9M | 81H5243 | 70127143 |
| Product Name | Slimline Gender Changer, DB9 Male / Male | D Sub Gender Changer, 9Male-9Male; D Sub Connector A L-Com | Changer, Slimline Gender; D-Subminiature; DB-9 male/male |
| Connector Type | D-Sub Connector | D-Sub Connector |