Dual-purpose slimline gender changers allow mismatched D-sub connectors to mate and are panel mountable to pass cables through a bulkhead (See panel mount tips). The low profile design reduces leverage strain on overstressed computer ports and is fully shielded for electrically noisy environments. Universally designed for serial or parallel applications. Quantity pricing available, please contact your L-com Sales Representative.
Features
Application
D-Subminiature, Slimline Gender Changer⁄Adaptors
D SUB GENDER CHANGER, 50FEMALE-50FEMALE; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:50Position
| L-com, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Gender Changers |
| Product Number | DGB50F | 70126169 | 02M6420 |
| Product Name | Slimline Gender Changer, DB50 Female / Female | Changer/Adaptor; D-Subminiature | D Sub Gender Changer, 50Female-50Female; D Sub Connector A L-Com |
| Connector Type | D-Sub Connector | D-Sub Connector |